EN
  • EN
  • DE

STR9-RVDK/BAS

Part No STR9-RVDK/BAS
Manufacturer STMicroelectronics
Catalog Software, Services
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Software, Services
Mfr STMicroelectronics
Series RealView®
Package Bulk
Product Status Obsolete
Type Integrated Development Environment (IDE)
For Use With/Related Products STR7, STR9
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8471.41.0150
Win Source Part Number 1283160-STR9-RVDK/BAS
Ultra Librarian 3D Model Ultra Librarian STR9-RVDK/BAS CAD Model

Description

STMicroelectronics STR9-RVDK/BAS Development Kit

The STR9-RVDK/BAS from STMicroelectronics is a comprehensive and versatile development kit designed for engineers and developers who are looking to harness the power of the STR9 family of microcontrollers. This kit provides all the necessary tools to develop, test, and deploy applications ranging from simple control systems to complex embedded solutions.

Key Features

  • STR9 Microcontroller: At the heart of the kit is a robust ARM9-based microcontroller, which offers a balanced combination of performance, power efficiency, and integration. The STR9 series is suitable for a wide range of applications, including industrial control, networking, and medical devices.
  • Development Tools: The RVDK/BAS package includes a suite of development tools that are essential for efficient coding, debugging, and optimization. These tools are designed to streamline the development process and help engineers bring their projects to completion faster.
  • Extensive Documentation: STMicroelectronics provides thorough documentation with the STR9-RVDK/BAS kit. This includes detailed datasheets, application notes, and user manuals that guide users through the features and capabilities of the microcontroller and development tools.
  • Software Support: The kit comes with a comprehensive software support package, which includes device drivers, middleware, and example code. This allows developers to focus on their unique application logic, rather than spending time on low-level coding.
  • Connectivity Options: With multiple connectivity options, including USB, CAN, and Ethernet, the STR9-RVDK/BAS offers developers the flexibility to interface with a variety of peripherals and networks, making it an ideal choice for connected solutions.
  • Expansion Capabilities: The development kit is designed with expansion in mind, featuring headers and connectors that enable the addition of custom or third-party expansion boards. This allows for easy integration of additional sensors, actuators, or communication modules.

Target Applications

The STR9-RVDK/BAS development kit is well-suited for a range of applications, particularly those requiring high-performance processing, real-time control, and connectivity. Its robust feature set makes it an excellent choice for developing advanced industrial systems, networking equipment, and sophisticated embedded devices.

Overall, the STR9-RVDK/BAS from STMicroelectronics is a powerful and flexible development platform that provides developers with the tools they need to create innovative and reliable embedded solutions.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Microchip Technology
Need more? Email Us
Microsemi Corporation
IP MODULE CORE429
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 BUS CTLR
Need more? Email Us
Microchip Technology
Need more? Email Us
Microsemi Corporation
GOLD ARCHIVAL LICENSE LOCKED
Need more? Email Us
Microsemi Corporation
LICENSE IP PLAT USB DONGLE 1YR
Need more? Email Us
Display Visions
USB CHARACTER SET AND FONT EDITO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess