EN
  • EN
  • DE

SPC582B-DIS

Part No SPC582B-DIS
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Board Type Evaluation Platform
Type MCU 32-Bit
Platform Discovery
Utilized IC / Part SPC582B
Mounting Type Fixed
Contents Board(s)
Base Product Number SPC582
Other Names SPC582B-DIS,497-18134
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1284045-SPC582B-DIS
Ultra Librarian 3D Model Ultra Librarian SPC582B-DIS CAD Model

Description

Product Overview: SPC582B-DIS from STMicroelectronics

The SPC582B-DIS is a cutting-edge discovery kit designed by STMicroelectronics, tailored for automotive applications. This powerful tool serves as a gateway to the exploration and development of applications using the SPC58 B Line of automotive microcontrollers, which are part of the ST Power Architecture family.

Key Features

  • Robust Microcontroller: At the heart of the SPC582B-DIS kit is the SPC582B60E1 microcontroller, which boasts a dual-core Power Architecture with a maximum frequency of 80 MHz. This provides the computational power necessary to handle complex automotive applications.
  • Comprehensive Development Environment: The kit is supported by a full suite of software tools, including the SPC5-STUDIO, which offers an Eclipse-based Integrated Development Environment (IDE) with a dedicated plug-in for easy configuration and programming.
  • Extensive Connectivity: A range of connectivity options is available, featuring CAN, LIN, and FlexRay communication interfaces, essential for automotive network standards. Additionally, it includes interfaces for UART, SPI, and I2C.
  • Onboard Features: The discovery kit comes equipped with a JTAG interface for debugging, a user LED, a user push-button, and a potentiometer to simulate analog input, allowing for an interactive development experience.
  • Flexible Power Supply: The kit can be powered through the USB connection to a computer or an external power supply, ensuring versatility in various development environments.

Applications

The SPC582B-DIS is particularly suited for the design and prototyping of automotive applications such as engine management, transmission control, chassis control systems, and advanced driver assistance systems (ADAS). Its robust feature set also makes it ideal for industrial and general-purpose embedded systems.

Why Choose SPC582B-DIS?

Choosing the SPC582B-DIS discovery kit from STMicroelectronics means investing in a platform that offers a balance of performance, flexibility, and ease of use. It is an excellent starting point for engineers and developers looking to innovate in the automotive sector, with the assurance of a product backed by a leader in microcontroller technology.

You May Also Be Interested in

Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $361.6542 $361.6542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess