EN
  • EN
  • DE

ST33HTPH2E32AHD0

Part No ST33HTPH2E32AHD0
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description LINEAR IC'S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr STMicroelectronics
Series ST33
Package Bulk
Product Status Active
Applications Trusted Platform Module (TPM)
Core Processor SecurCore® SC300™
Program Memory Type FLASH
Controller Series ST33TPHF2ESPI
Interface SPI
Voltage - Supply 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VFQFPN (5x5)
Standard Package 3,000 pcs
REACH Status REACH Unaffected
Win Source Part Number 1013479-ST33HTPH2E32AHD0
Ultra Librarian 3D Model Ultra Librarian ST33HTPH2E32AHD0 CAD Model

Description

The ST33HTPH2E32AHD0 is a state-of-the-art secure microcontroller produced by STMicroelectronics, renowned for its robust security features and versatile applications. This product is designed to meet the rigorous demands of modern secure applications, such as mobile transactions, identification, and IoT security.

Key Features

  • Advanced Security: Equipped with the latest security technologies, the ST33HTPH2E32AHD0 ensures the protection of sensitive data against sophisticated attacks. Its secure hardware is certified to Common Criteria EAL5+ and EMVCo standards, making it an ideal choice for banking and financial applications.
  • High Performance: With a high-speed 32-bit ARM® SecurCore® SC300 processor, this microcontroller delivers exceptional performance for complex cryptographic operations, ensuring swift and efficient processing of secure transactions.
  • Large Memory Capacity: The device boasts an ample 32-bit memory interface, providing significant storage for applications and data. This includes up to 2MB of high-density Flash memory, which is particularly beneficial for applications requiring substantial code or data storage.
  • Advanced Peripherals: It includes a variety of interfaces such as ISO/IEC 7816, SPI, I2C, and USART, which allow for flexible integration with various external devices and systems.

Applications

The ST33HTPH2E32AHD0's robust security and connectivity make it suitable for a wide range of applications, including:

  • Mobile payment devices and e-wallets
  • Secure identification and access control systems
  • Smart cards for banking, transport, and healthcare
  • Embedded security for IoT devices

Technical Specifications

  • Processor: 32-bit ARM® SecurCore® SC300
  • Flash memory: Up to 2MB
  • Interfaces: ISO/IEC 7816, SPI, I2C, USART
  • Certifications: Common Criteria EAL5+, EMVCo

Overall, the ST33HTPH2E32AHD0 from STMicroelectronics represents a cutting-edge solution for secure applications, providing unparalleled security, performance, and flexibility. Its comprehensive features and certifications make it a trusted platform for developers looking to incorporate high-level security into their products.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $1.0095
Ricoh
Lowest to $8.1612
Ricoh
Lowest to $23.3784
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Ricoh
Need more? Email Us
Ricoh
PCMCIA Power Controller
Lowest to $13.2040
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.9099
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2224 $50.5568
17+ $5.9261 $100.7437
27+ $5.7409 $155.0043
36+ $5.5557 $200.0052
47+ $5.3705 $252.4135
63+ $4.8150 $303.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess