EN
  • EN
  • DE

TSH346IDT

Part No TSH346IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC BUFFER TRIPLE VIDEO HD 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Buffer
Number of Circuits 3
-3db Bandwidth 36MHz
Operating Supply Current 44.6mA
Channel Output Current 134mA
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 113431-TSH346IDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSH346IDT CAD Model

Description

STMicroelectronics TSH346IDT Triple High-Speed Video Amplifier

The TSH346IDT is a cutting-edge triple high-speed video amplifier designed by STMicroelectronics, a leader in the semiconductor industry. This product is specifically engineered to meet the demanding requirements of high-bandwidth video applications, offering superb video signal amplification with low distortion and high slew rate.

Key Features

  • High Bandwidth: Each of the three amplifiers boasts a bandwidth of 160 MHz with a gain of 2, ensuring the transmission of high-resolution video signals without loss of fidelity.
  • Low Power Consumption: The TSH346IDT is designed for efficiency, requiring a low supply current which makes it ideal for portable and low-power applications.
  • Slew Rate: A high slew rate of 400 V/µs allows the TSH346IDT to handle rapid changes in the input signal, maintaining signal integrity and preventing distortion in fast-moving video content.
  • Internal Fixed Gains: Fixed gains of 2 V/V minimize the need for external components, simplifying the design and reducing the overall system footprint.
  • Disable Function: The amplifier comes with a disable function that reduces the supply current to a negligible level, offering additional power savings when the amplifier is not in active use.

Applications

The TSH346IDT is versatile and can be utilized in a variety of applications, including:

  • Video projectors and monitors
  • Security cameras and surveillance systems
  • Video distribution systems
  • High-definition television (HDTV) receivers
  • Automotive rear-view camera systems

Package and Quality

The TSH346IDT is offered in a small and reliable 14-pin TSSOP package, making it suitable for space-constrained designs without compromising performance. Furthermore, as with all STMicroelectronics products, it is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding environments.

With its combination of high-speed performance, low power consumption, and compact form factor, the TSH346IDT is an excellent choice for designers looking to enhance their video applications with a high-quality, reliable video amplifier from a trusted manufacturer.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1247 $61.8585
130+ $0.9230 $119.9900
195+ $0.8941 $174.3495
270+ $0.8652 $233.6040
350+ $0.8365 $292.7750
465+ $0.7498 $348.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,410 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess