The STM8L152K6T6C is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to deliver high performance and energy efficiency for a wide range of applications. Built around the powerful STM8 core operating at up to 16 MHz, this MCU is part of the ultra-low-power STM8L family, which is optimized for minimal power consumption without sacrificing functionality.
Key Features
- Core: STM8 8-bit core, with up to 16 MHz clock speed.
- Memory: Comes with 32 Kbytes of Flash program memory, plus integrated true data EEPROM.
- RAM: 2 Kbytes of RAM ensure smooth operation and data processing.
- Energy Efficiency: Ultra-low-power mode, low power run and wait modes, and multiple low-power peripheral options make it ideal for battery-operated devices.
- Robust Peripheral Set: Features a rich set of peripherals including USART, SPI, I2C interfaces, a 12-bit ADC, comparators, timers, and more.
- Operating Voltage: Operates from a 1.8V to 3.6V power supply, accommodating a variety of power sources.
- Temperature Range: Designed to work reliably over an industrial temperature range from -40°C to +85°C.
- Package: Available in a 32-pin LQFP package, which is suitable for space-constrained applications.
Applications
The STM8L152K6T6C is versatile enough to be used in a range of applications, including but not limited to:
- Industrial controls
- Consumer electronics
- Battery management systems
- Smart home automation
- Portable medical devices
Why Choose STM8L152K6T6C?
STMicroelectronics' STM8L152K6T6C MCU is an excellent choice for developers looking for a balance between performance and power consumption. It offers a rich feature set and flexibility that make it a go-to solution for a multitude of low-power and space-constrained applications. Its robust peripheral set and extensive memory options allow for versatile and complex application development, while its ultra-low-power modes help to extend battery life, making it an environmentally friendly choice for energy-conscious designs.