EN
  • EN
  • DE

STM32F103CBU6TRC55

Part No STM32F103CBU6TRC55
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708380-STM32F103CBU6TRC55
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F103CBU6TRC55 CAD Model

Description

The STM32F103CBU6TRC55 is a cutting-edge microcontroller product from STMicroelectronics, renowned for its high performance and energy efficiency. This microcontroller is part of the STM32F1 series, which is based on the ARM Cortex-M3 core, offering a blend of high-speed processing capabilities with the low power consumption that is critical for modern embedded applications.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 72 MHz.
  • Memory: Comes with a robust 128 KB of Flash memory and 20 KB of SRAM, providing ample space for complex applications and data storage.
  • Performance: High-performance AHB matrix bus, multiple DMA channels, and hardware support for DSP instructions ensure efficient data movement and processing.
  • I/O Ports: Features up to 37 I/O ports and several timers, including a PWM timer for motor control, offering extensive interfacing capabilities.
  • Connectivity: Includes a range of serial interfaces such as I2C, SPI, USART, and USB, enabling communication with a wide array of peripherals and devices.
  • ADC: Equipped with a 12-bit, 1 µs Analog-to-Digital Converter (ADC), facilitating precise measurement of analog signals.
  • Debugging: Integrated debugging and programming features through Serial Wire Debug (SWD) and JTAG interfaces, simplifying development and troubleshooting.

Applications

The STM32F103CBU6TRC55 is ideal for a broad range of applications due to its versatility and reliability. It is commonly used in:

  • Industrial control systems
  • Motor control
  • Medical equipment
  • Consumer electronics
  • Home automation
  • Internet of Things (IoT) devices

Package and Quality

This microcontroller is offered in a compact 48-pin UFBGA package, ensuring a minimal footprint on the PCB while still providing a high level of functionality. The product is also characterized by its robustness, meeting STMicroelectronics' high-quality standards, and is suitable for operation in demanding conditions.

With the STM32F103CBU6TRC55, designers and engineers have access to a powerful and flexible microcontroller that is capable of meeting the needs of sophisticated and demanding embedded systems.

You May Also Be Interested in

STMicroelectronics
Lowest to $2.5650
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5650 $51.3000
48+ $2.1047 $101.0256
74+ $2.0389 $150.8786
102+ $1.9731 $201.2562
132+ $1.9074 $251.7768
176+ $1.7100 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess