EN
  • EN
  • DE

STM32F103RBH6TRC13

Part No STM32F103RBH6TRC13
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708389-STM32F103RBH6TRC13
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F103RBH6TRC13 CAD Model

Description

STM32F103RBH6TRC13 Microcontroller by STMicroelectronics

The STM32F103RBH6TRC13 is a high-performance ARM Cortex-M3 based microcontroller, belonging to the STM32F1 series from STMicroelectronics, a leader in the semiconductor industry. This microcontroller is designed to offer a balanced combination of computing power, reduced power consumption, and innovative peripherals, making it an ideal choice for a wide range of applications including industrial control, medical equipment, and consumer electronics.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a 72 MHz frequency.
  • Flash Memory: 128 KB of embedded Flash memory, providing ample space for complex applications and secure data storage.
  • RAM: 20 KB of SRAM, ensuring smooth operation and multitasking capabilities.
  • I/O Pins: Up to 51 programmable I/O pins, offering flexibility for interfacing with various peripherals and devices.
  • Communication Interfaces: Includes I2C, SPI, USART, and USB, providing versatile connectivity options for various communication protocols.
  • ADC: 12-bit, 1 μs Analog-to-Digital Converters (ADCs), enabling precise measurement for sensor interfacing and data acquisition.
  • Timers: Multiple timers, including general-purpose and advanced-control timers, for accurate timing and control operations.
  • Debugging: Integrated debug mode supported via Serial Wire Debug (SWD) and JTAG interfaces, simplifying development and troubleshooting.

Power Efficiency and Robust Design:

The STM32F103RBH6TRC13 is designed with power efficiency in mind, featuring several power-saving modes such as Sleep, Stop, and Standby. These modes, along with dynamic power scaling, enable the reduction of power consumption to suit various application demands. Additionally, the microcontroller's robust design includes a -40°C to +85°C operating temperature range, ensuring reliable performance in challenging environments.

Package and Quality:

Encased in a 64-pin TFBGA package, the STM32F103RBH6TRC13 is compact and suitable for space-constrained applications. STMicroelectronics ensures high quality and reliability, with the microcontroller being RoHS compliant and certified for industrial-grade quality standards.

Overall, the STM32F103RBH6TRC13 represents a powerful and versatile microcontroller solution, delivering the performance, connectivity, and efficiency required for today's sophisticated electronic designs.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $13.4465

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess