EN
  • EN
  • DE

STM32F042G4U6

Part No STM32F042G4U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 28UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M0
Data Bus Width 32-Bit
Speed 48MHz
Connectivity CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
The number of I/O 24
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Date RAM Size 6K x 8
Supply Voltage 1.65V ~ 3.6V
Data Converters A/D 13x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-UFQFN
Supplier Device Package 28-UFQFPN (4x4)
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 708328-STM32F042G4U6
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F042G4U6 CAD Model

Description

The STM32F042G4U6 is a high-performance microcontroller from STMicroelectronics, designed to offer an optimal blend of power efficiency, performance, and peripheral integration. This device is part of the STM32F0 series, which is based on the ARM Cortex-M0 processor. It operates at a frequency of up to 48 MHz, providing the computational power necessary for a wide range of applications.

Key Features:

  • Core: ARM Cortex-M0 CPU, running at a frequency of up to 48 MHz.
  • Memory: 16 Kbytes of Flash memory and 4 Kbytes of SRAM, which accommodates a variety of applications without requiring external memory.
  • Communication Peripherals: Includes a comprehensive set of peripherals such as I2C, USART, SPI, and USB 2.0 full-speed interface with a crystal-less feature for cost savings and simplified design.
  • Timers: Multiple timers including a basic timer, a SysTick timer, and advanced-control timers for PWM generation and motor control.
  • ADC: 12-bit, 1.0 μs Analog-to-Digital Converter (ADC) with up to 16 channels, enabling precise measurement of analog signals.
  • Additional Features: Integrated real-time clock (RTC), CRC calculation unit, and hardware random number generator (RNG).
  • Power Efficiency: Low power modes including Sleep, Stop, and Standby modes for power-sensitive applications.
  • Packages: Available in UFQFPN28 package, providing a compact footprint for space-constrained applications.

Applications:

The STM32F042G4U6 is suitable for a variety of applications, ranging from consumer electronics to industrial automation. Its robust set of peripherals and power efficiency make it ideal for portable devices, smart sensors, gaming accessories, and small home appliances.

Development Support:

STMicroelectronics provides comprehensive development support for the STM32F042G4U6, including software libraries, development boards, and a supportive community. Developers can leverage the STM32Cube ecosystem for a faster and more efficient development process.

With its performance, integration, and development support, the STM32F042G4U6 microcontroller is a versatile solution for designers looking to create sophisticated and power-efficient products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6960 $50.8800
75+ $1.3916 $104.3700
115+ $1.3481 $155.0315
155+ $1.3046 $202.2130
200+ $1.2611 $252.2200
270+ $1.1307 $305.2890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess