EN
  • EN
  • DE

STM32F042G6U6

Part No STM32F042G6U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M0
Data Bus Width 32-Bit
Speed 48MHz
Connectivity CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
The number of I/O 24
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 6K x 8
Supply Voltage 1.65V ~ 3.6V
Data Converters A/D 13x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-UFQFN
Supplier Device Package 28-UFQFPN (4x4)
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 708329-STM32F042G6U6
Series TPS series
Family Name STM32F042
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F042G6U6 CAD Model

Description

The STM32F042G6U6 is a high-performance ARM Cortex-M0 based microcontroller from STMicroelectronics that blends the essential features of the STM32 family with enhanced peripheral capabilities. It is designed to offer a balance between performance, power consumption, and cost, making it a popular choice for a wide range of applications.

Key Features

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 48 MHz.
  • Memory: 32 Kbytes of Flash memory and 6 Kbytes of SRAM.
  • Power Efficiency: Low-power modes including Sleep, Stop, and Standby to ensure power savings for battery-powered applications.
  • Timers: Multiple 16-bit timers, a 32-bit timer, and a SysTick timer for a variety of timing and PWM applications.
  • Communication Interfaces: Integrated USART, SPI, and I2C interfaces for serial communication.
  • USB 2.0 Full-Speed: Comes with a USB 2.0 full-speed device interface with integrated PHY, which allows for the connection of the microcontroller to a USB host without the need for external components.
  • Clock Management: An internal oscillator and PLL for clock speed flexibility.
  • Analog: Up to 10-channel DMA controller, multiple 12-bit ADCs, and comparators.
  • I/Os: Up to 28 I/O ports with interrupt capability, which can be used for connecting peripherals and user interfaces.
  • Debugging: On-chip debugging and programming support via SWD (Serial Wire Debug).
  • Package: UFQFPN28 package for space-constrained applications.

Applications

The STM32F042G6U6 is suitable for a variety of applications, including:

  • Consumer Electronics
  • Industrial Automation
  • Motor Control
  • Medical Devices
  • Internet of Things (IoT)

With its robust set of features and capabilities, the STM32F042G6U6 microcontroller is an excellent choice for designers looking for a cost-effective yet powerful solution for their embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3286 $53.1440
95+ $1.0901 $103.5595
145+ $1.0561 $153.1345
200+ $1.0220 $204.4000
255+ $0.9879 $251.9145
340+ $0.8857 $301.1380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,999 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess