EN
  • EN
  • DE

STM8AP62IJP

Part No STM8AP62IJP
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708729-STM8AP62IJP
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AP62IJP CAD Model

Description

The STM8AP62IJP is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to deliver robust performance for automotive and industrial applications. This MCU is a part of the STM8A series, which is highly regarded for its reliability, operational efficiency, and cost-effectiveness.

At the heart of the STM8AP62IJP is an advanced STM8A core, operating at a frequency of up to 16 MHz. The core is supported by 32 Kbytes of Flash program memory, which is ideal for storing complex applications. The memory architecture also includes 1 Kbyte of RAM and 2 Kbytes of EEPROM, which provides ample space for data storage and retention across power cycles.

The device's robust I/O capabilities are one of its standout features. It includes 34 I/O pins, which are highly configurable and capable of supporting various interface standards, making it a versatile choice for a wide range of automotive and industrial control systems. The STM8AP62IJP also offers a range of integrated peripherals, such as multiple 16-bit timers, a 10-bit analog-to-digital converter (ADC), and communication interfaces including SPI, I2C, and UART, which enable easy integration with other components and systems.

Safety and reliability are paramount in the automotive industry, and the STM8AP62IJP addresses these concerns with features like an advanced clock system, watchdog timers, and a single-wire interface module. The MCU also incorporates a dual watchdog system, which helps prevent system failures and ensures reliable operation under various conditions.

Designed with low power consumption in mind, the STM8AP62IJP includes several power-saving modes, allowing engineers to optimize power usage in their applications. The MCU operates within a wide voltage range of 2.95 V to 5.5 V, providing flexibility in power supply design.

In conclusion, the STM8AP62IJP from STMicroelectronics is a powerful and versatile MCU, perfect for demanding automotive and industrial applications. Its combination of processing power, memory capacity, integrated peripherals, and safety features make it a top choice for designers looking to develop reliable and efficient systems.

You May Also Be Interested in

STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504
STMicroelectronics
Lowest to $2.5650
STMicroelectronics
Lowest to $13.4465
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess