EN
  • EN
  • DE

STM8AF52AATA

Part No STM8AF52AATA
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708662-STM8AF52AATA
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF52AATA CAD Model

Description

STMicroelectronics STM8AF52AATA Microcontroller

The STM8AF52AATA from STMicroelectronics is a robust and versatile microcontroller designed for automotive and industrial applications. It is part of the STM8AF series of microcontrollers which are well-known for their high performance, reliability, and a wide range of features tailored to meet the rigorous demands of the automotive industry.

Key Features

  • Core: The device is built around a high-performance STM8A 8-bit core operating at a frequency of up to 16 MHz. This core provides the computational power necessary for complex tasks and real-time processing.
  • Memory: It comes equipped with 128 KB of flash memory, 2 KB of RAM, and 4 KB of EEPROM. This memory configuration allows for efficient code storage, data retention, and fast access to critical parameters.
  • I/O Ports: The STM8AF52AATA offers a variety of I/O options with 68 I/O pins, which include support for CAN and LIN bus interfaces, making it ideal for networking applications within vehicles.
  • Robustness: With an operating temperature range from -40°C to +150°C, the microcontroller is designed to withstand harsh environmental conditions, ensuring reliable performance in a wide range of automotive environments.
  • Advanced Peripherals: It features advanced peripherals such as multiple 16-bit timers, communication interfaces (USART, SPI, I2C), 10-bit ADCs, and more, providing a rich set of options for interfacing with sensors, actuators, and other electronic components.
  • Power Management: The device includes power-saving modes such as halt and active-halt, which help minimize power consumption during idle periods, making it suitable for power-sensitive applications.
  • Development Support: STMicroelectronics provides extensive development support for the STM8AF52AATA, including software libraries, development tools, and evaluation boards, to accelerate the design and prototyping process.

Applications

The STM8AF52AATA microcontroller is designed to cater to a wide range of automotive applications, including engine management, body control modules, safety systems, and infotainment systems. Its robust feature set also makes it a good choice for industrial automation, consumer electronics, and other embedded systems that require high reliability and performance.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
Lowest to $13.4465
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess