EN
  • EN
  • DE

STM32L031K6T7

Part No STM32L031K6T7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M0+
Data Bus Width 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Date RAM Size 8K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 708514-STM32L031K6T7
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32L031K6T7 CAD Model

Description

The STM32L031K6T7 is a cutting-edge microcontroller from STMicroelectronics, designed for energy-efficient operations and embedded applications demanding high performance and low-power consumption. This microcontroller is part of the STM32L0 series, which is renowned for its ultra-low-power 32-bit ARM Cortex-M0+ core. The STM32L031K6T7 is an ideal choice for a wide range of applications, including industrial controls, consumer electronics, IoT devices, and medical equipment.

Key Features:

  • Core: ARM Cortex-M0+ 32-bit RISC core operating at a 32 MHz frequency, offering high performance with the efficiency of an ultra-low-power design.
  • Memory: Includes 32 Kbytes of Flash memory and 8 Kbytes of RAM, providing sufficient space for complex applications and data handling.
  • Energy Efficiency: Features multiple power-saving modes, including dynamic run and low-power run modes, down to 2.0 μA Standby mode and 0.29 μA Stop mode with full RAM retention, ensuring extended battery life for portable applications.
  • I/O Ports: Comes with up to 32 I/O ports, each one 5V-tolerant, ensuring compatibility with a broad range of sensors and peripherals.
  • ADC: 12-bit, 1.14 MSPS analog-to-digital converter, providing precise measurement capabilities for analog signals.
  • Communication Interfaces: Offers a comprehensive set of communication interfaces, including I2C, USART, SPI, and USB 2.0, facilitating connectivity and data exchange with other devices.
  • Package: Available in a 32-pin LQFP package that balances compactness with ease of integration into various designs.
  • Temperature Range: Operates within a -40°C to 85°C temperature range, making it suitable for harsh environments.
  • Development Support: Supported by the comprehensive STM32 ecosystem, including development tools, software libraries, and community resources to accelerate the development process.

With its robust feature set and ultra-low-power operation, the STM32L031K6T7 microcontroller from STMicroelectronics is an excellent choice for designers looking to create efficient, reliable, and cost-effective products for a diverse array of markets.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6512 $53.2560
12+ $8.7394 $104.8728
18+ $8.4663 $152.3934
25+ $8.1932 $204.8300
32+ $7.9201 $253.4432
43+ $7.1008 $305.3344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess