EN
  • EN
  • DE

STM8AF6286TA

Part No STM8AF6286TA
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708704-STM8AF6286TA
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF6286TA CAD Model

Description

STMicroelectronics STM8AF6286TA Microcontroller

The STM8AF6286TA is a high-performance microcontroller from STMicroelectronics, designed to offer an optimal solution for automotive and industrial applications. This advanced 8-bit MCU is built on STMicroelectronics' robust STM8A platform, which is known for its reliability and efficiency in harsh environments.

At the heart of the STM8AF6286TA is a high-density non-volatile memory, providing 32K bytes of Flash program memory, which is ideal for applications requiring frequent code updates or data logging. This is complemented by 2K bytes of RAM and 1K byte of EEPROM, which provides enough space for efficient data handling and storage without the need for external memory components.

The device operates at a voltage range of 2.95V to 5.5V, ensuring compatibility with a wide range of automotive power supplies and the ability to maintain stable performance even under fluctuating voltage conditions. The STM8AF6286TA also features an integrated true data EEPROM with read-while-write (RWW) support, which is particularly useful for applications that need to store data without interrupting the main program execution.

Connectivity is a strong suit of the STM8AF6286TA, boasting a rich set of peripherals. It includes an advanced control timer, two general-purpose timers, and an SPI interface for serial communication. Additionally, it offers an I2C interface for multi-master communications and a UART for serial data transmission, making it highly versatile for various communication protocols.

For automotive and industrial applications that demand robustness and precision, the STM8AF6286TA provides up to 16 external interrupts, a 10-bit ADC with up to 16 channels, and a CAN interface for networking. These features enable the microcontroller to interact with sensors and actuators with high accuracy and reliability.

With its extended temperature range and robust package options, the STM8AF6286TA is designed to withstand the rigors of automotive and industrial environments. Developers can leverage STMicroelectronics' comprehensive development ecosystem, including software libraries, development boards, and debugging tools, to accelerate the design and deployment of applications using the STM8AF6286TA microcontroller.

You May Also Be Interested in

STMicroelectronics
Lowest to $2.7628
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
Lowest to $2.5650
STMicroelectronics
Lowest to $13.4465
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2190 $57.9420
44+ $2.6415 $116.2260
68+ $2.5583 $173.9644
94+ $2.4763 $232.7722
121+ $2.3932 $289.5772
162+ $2.1460 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,030 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess