EN
  • EN
  • DE

STM8AUDIO HAA

Part No STM8AUDIO HAA
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708741-STM8AUDIO HAA
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AUDIO HAA CAD Model

Description

The STM8AUDIO HAA is a highly integrated solution offered by STMicroelectronics, designed specifically for the audio market. This product is part of the STM8 family, which is renowned for its robust performance and reliability. The STM8AUDIO HAA is tailored to meet the demands of audio processing applications where efficiency and power management are critical.

Key Features

  • High-Performance Audio Processing: The STM8AUDIO HAA is equipped with a powerful audio processing unit capable of delivering high-quality sound. It supports various audio formats, making it versatile for different audio applications.
  • Low Power Consumption: Designed with power efficiency in mind, the STM8AUDIO HAA ensures minimal power usage during operation, which is ideal for battery-powered devices.
  • Integrated Peripherals: This product comes with a range of built-in peripherals, including I2S interfaces, DACs, ADCs, and PWM outputs, which facilitate a wide range of audio functionalities.
  • Compact Form Factor: The small footprint of the STM8AUDIO HAA allows it to be easily integrated into space-constrained designs without compromising on functionality.
  • Easy to Program: The STM8AUDIO HAA is supported by STMicroelectronics' comprehensive development tools, making it easy for engineers to program and deploy in their audio solutions.

Applications

The STM8AUDIO HAA is suited for a diverse range of applications within the audio domain. It is an ideal choice for portable audio devices, wireless speakers, and digital audio systems. Its versatility also extends to more complex audio processing tasks such as sound enhancement and noise cancellation in consumer electronics.

Technical Specifications

The device operates on a wide voltage range, ensuring compatibility with various power supply standards. It also features robust data interfaces for seamless integration with other components in an audio system. With its combination of performance, efficiency, and ease of use, the STM8AUDIO HAA from STMicroelectronics stands out as a top choice for audio processing needs.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
Lowest to $13.4465
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5095 $52.6425
35+ $2.8796 $100.7860
54+ $2.7896 $150.6384
75+ $2.6996 $202.4700
96+ $2.6096 $250.5216
129+ $2.3397 $301.8213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,708 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess