EN
  • EN
  • DE

STM8AF51AATA

Part No STM8AF51AATA
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708642-STM8AF51AATA
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF51AATA CAD Model

Description

Product Overview: STM8AF51AATA from STMicroelectronics

The STM8AF51AATA is a high-performance microcontroller unit (MCU) from STMicroelectronics, tailored for the demanding needs of automotive and industrial applications. This advanced MCU is part of the STM8AF series, which is renowned for its robust design, exceptional reliability, and versatile features that make it an ideal choice for a wide range of embedded systems.

At the heart of the STM8AF51AATA is an advanced STM8A 8-bit core, operating at a frequency of up to 16 MHz. This powerful core is supported by 128 KB of on-chip Flash memory, providing ample space for complex application code. Additionally, the MCU boasts 4 KB of RAM and 2 KB of EEPROM, which are essential for data retention across power cycles and for storing critical parameters.

The STM8AF51AATA is equipped with a rich set of peripherals that enhance its functionality and ease of integration into various systems. Key peripherals include:

  • Multiple 16-bit timers that can be used for PWM generation, timing operations, or event counting.
  • An advanced control timer specifically designed for automotive applications requiring complex waveform generation.
  • A 10-bit analog-to-digital converter (ADC) with up to 16 channels, enabling accurate measurement of analog signals.
  • Dual I2C interfaces for robust communication with other ICs and sensors.
  • SPI and UART interfaces for serial communication with external devices.
  • A CAN interface that allows the MCU to be integrated into vehicle networks or industrial control systems.

For enhanced operational safety, the STM8AF51AATA includes a range of features such as a watchdog timer, a clock security system, and dual EEPROM with error correction codes (ECC). These features ensure the system remains functional and reliable even under harsh conditions.

The device operates over an extended temperature range from -40°C to 125°C, making it suitable for the most challenging environments. Additionally, it comes in a 32-pin LQFP package that is both space-efficient and easy to solder onto a PCB.

With its robust design and comprehensive feature set, the STM8AF51AATA MCU from STMicroelectronics is the go-to solution for developers looking to create reliable and sophisticated automotive and industrial applications.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504
STMicroelectronics
Lowest to $2.7628

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess