EN
  • EN
  • DE

STM8AP52IFB

Part No STM8AP52IFB
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708723-STM8AP52IFB
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AP52IFB CAD Model

Description

STM8AP52IFB Microcontroller by STMicroelectronics

The STM8AP52IFB is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics, designed to offer robust performance for automotive and industrial applications. This product is a part of the STM8A series, which is well-regarded for its efficiency, reliability, and advanced features tailored to meet the rigorous demands of the automotive industry.

Key Features

  • Core: The STM8AP52IFB is built around the high-performance STM8A core, which operates at a frequency of up to 24 MHz. This core is designed to deliver the computational power necessary for complex tasks while maintaining low power consumption.
  • Memory: It comes equipped with a generous amount of integrated memory, including up to 128 KB of Flash memory for program storage, and 4 KB of true data EEPROM, which is rated for high endurance.
  • Advanced Peripherals: A suite of advanced peripherals complements the core, including multiple 16-bit timers, communication interfaces such as UART, SPI, and I2C, and a 10-bit ADC with up to 16 channels, providing versatility for various application needs.
  • Robust I/Os: With up to 68 I/O ports, the STM8AP52IFB offers a flexible interface for connecting with sensors, actuators, and other electronic components, making it ideal for complex control systems.

Automotive-Quality Assurance

The STM8AP52IFB is designed with a focus on quality and reliability, meeting the AEC-Q100 standard, which is a critical requirement for automotive-grade components. This ensures that the MCU can withstand the harsh environments commonly found in automotive applications, including extreme temperatures and vibrations.

Development Support

STMicroelectronics provides comprehensive development support for the STM8AP52IFB, including software libraries, development kits, and a dedicated integrated development environment (IDE). This support helps to accelerate the design process and enables engineers to bring their products to market faster.

Applications

This MCU is suitable for a wide range of applications within the automotive sector, such as engine management, body control modules, and infotainment systems. Its robust feature set also makes it an excellent choice for industrial applications, including factory automation, robotics, and energy management systems.

Overall, the STM8AP52IFB is a testament to STMicroelectronics' commitment to providing high-quality, performance-driven products that cater to the evolving needs of the automotive and industrial markets.

You May Also Be Interested in

STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.5650

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess