EN
  • EN
  • DE

STM32F070F6P6

Part No STM32F070F6P6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Core Processor ARM Cortex-M0
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
The number of I/O 15
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 6K x 8
Supply Voltage 2.4V ~ 3.6V
Data Converters A/D 11x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Manufacturer Pack Quantity 1,480
MSL Level 1 (Unlimited)
Win Source Part Number 708344-STM32F070F6P6
Series TPS series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STM32F070F
ECCN 3A991.a.2
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM32F070F6P6 CAD Model

Description

STM32F070F6P6 Microcontroller - STMicroelectronics

The STM32F070F6P6 is a high-performance ARM Cortex-M0 based microcontroller designed by STMicroelectronics. This microcontroller is part of the STM32F0 series, which is renowned for its excellent balance of power efficiency and processing capability, making it an ideal choice for a wide range of applications.

Key Features:

  • Core: ARM Cortex-M0 CPU, running at frequencies of up to 48 MHz.
  • Memory: 32 Kbytes of Flash memory and 6 Kbytes of SRAM.
  • I/Os: Up to 28 I/O ports with interrupt capability, which can be remapped to support various functions.
  • Communication Interfaces: Includes I2C, SPI, and USART interfaces, which facilitate serial communication with peripheral devices.
  • ADC: 12-bit, 1.0 μs Analog-to-Digital Converter (ADC) with up to 16 channels.
  • Timers: Multiple timers including a basic timer, a SysTick timer, and advanced-control timers for PWM generation.
  • Debugging: Integrated Serial Wire Debug (SWD) and a comprehensive set of system debug features.
  • Power Efficiency: Low power modes including Sleep, Stop, and Standby to ensure optimal power usage.
  • Package: Available in a TSSOP20 package, which is suitable for space-constrained applications.

Applications:

The STM32F070F6P6 microcontroller is highly versatile and can be used in various application areas such as:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) devices

With its rich set of peripherals and I/Os, developers can easily implement complex communication protocols and user interfaces. The STM32F070F6P6's robust design and reliability are complemented by STMicroelectronics' comprehensive development ecosystem, including software tools, libraries, and community support, which significantly reduces development time and cost.

For those looking to integrate a powerful yet cost-effective microcontroller into their design, the STM32F070F6P6 offers an excellent solution that does not compromise on performance.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4256 $57.0240
75+ $1.3354 $100.1550
120+ $1.2903 $154.8360
170+ $1.2000 $204.0000
220+ $1.1549 $254.0780
275+ $1.1098 $305.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess