Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261501-STM7E1A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM7E1A CAD Model

Description

The STM7E1A is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of applications that demand robust operation, flexibility, and efficiency. This MCU is part of the STM32 family, which is renowned for its scalable performance and integration of cutting-edge features.

Key Features

  • Core: The STM7E1A is built around a powerful ARM Cortex-M7 core, which operates at speeds up to 400 MHz, delivering the computational power necessary for complex algorithms and control systems.
  • Memory: It comes equipped with an ample amount of flash memory and RAM, ensuring sufficient space for application code and data storage.
  • Connectivity: With a variety of communication interfaces such as USB, UART, CAN, SPI, and I2C, this MCU ensures seamless connectivity for peripherals and other devices.
  • Analog Features: The device includes high-resolution ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters), facilitating precise analog signal management.
  • Timers and PWM: Multiple timers and PWM (Pulse Width Modulation) channels provide the necessary tools for accurate timing and control tasks.
  • Security: Security features are embedded to protect against unauthorized access and to ensure firmware integrity.
  • Low Power Consumption: Despite its high performance, the STM7E1A is designed with power efficiency in mind, making it suitable for battery-operated devices.

Applications

The versatility of the STM7E1A makes it ideal for a variety of applications, including industrial control systems, automotive electronics, home automation, medical devices, and IoT (Internet of Things) gadgets. Its robust feature set ensures that it can meet the demands of both simple and complex tasks, providing designers with a reliable and scalable solution.

Development Support

STMicroelectronics offers comprehensive development support for the STM7E1A, including development boards, software libraries, and real-time debugging tools. This support helps to reduce development time and allows engineers to leverage the full potential of the MCU in their designs.

You May Also Be Interested in

Rohm Semiconductor
Video signal switcher
Need more? Email Us
ECAD model for BA7609F
Texas Instruments
QUAD SPDT HIGH-BANDWIDTH VIDEO SWITCH WITH LOW AND FLAT ON-STATE RESISTANCE
Lowest to $2.5116
ECAD model for TS3V340RGYRG4
Toshiba Semiconductor and Storage
IC MUX/DEMUX QUAD 1:2 20TQFN
Lowest to $1.3587
ECAD model for TC7PCI3212MT,LF
Texas Instruments
QUAD SPDT HIGH-BANDWIDTH VIDEO SWITCH WITH LOW AND FLAT ON-STATE RESISTANCE
Lowest to $1.0135
ECAD model for TS3V340DRG4
NXP / Nexperia
CBTL04082A/B is an 8-to-4 bidirectional differential channel multiplexer/demultiplexer switch for PCI Express Generation 2 (Gen2) applications.
Lowest to $1.7763
ECAD model for CBTL04082BBS
Supertex, Inc
12-Channel High Voltage Analog Switch
Need more? Email Us
ECAD model for HV209FG
Texas Instruments
QUAD SPDT WIDE-BANDWIDTH LAN SWITCH WITH LOW ON-STATE RESISTANCE
Need more? Email Us
ECAD model for TS5L100PWRG4
STMicroelectronics
High bandwidth switch with 20- to 10-bit MUX/DEMUX
Need more? Email Us
ECAD model for ST3DV520A
Mitel Networks Corporation
ISO-CMOS 8 x 12 Analog Switch Array
Need more? Email Us
ECAD model for MT8815AE

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.1688 $75.5064
7+ $20.6513 $144.5591
10+ $20.0060 $200.0600
14+ $19.3605 $271.0470
18+ $18.7153 $336.8754
24+ $16.7792 $402.7008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 229 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention