EN
  • EN
  • DE

STA8090FGBD

Part No STA8090FGBD
Manufacturer STMicroelectronics
Catalog RF Receivers
Description RF RCVR BEIDOU/GALILEO 99TFBGA / series RF Receiver BeiDou, Galileo, Glonass, GPS -162dBm 12Mbps PCB, Surface Mount 99-TFBGA (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr STMicroelectronics
Package Tray
Sensitivity -162dBm
Data Rate (Max) 12Mbps
Modulation or Protocol BeiDou, Galileo, Glonass, GPS
Applications GPS Receiver
Data Interface I2C, SPI, UART
Memory Size 256kB SRAM
Antenna Connector PCB, Surface Mount
Voltage - Supply 1.08V ~ 1.32V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 99-TFBGA
Supplier Device Package 99-TFBGA (5x6)
Base Product Number STA8090
Standard Package 2,184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235913-STA8090FGBD
Ultra Librarian 3D Model Ultra Librarian STA8090FGBD CAD Model

Description

Introducing the STA8090FGBD from STMicroelectronics

The STA8090FGBD is a state-of-the-art satellite navigation receiver designed by STMicroelectronics, a global leader in semiconductor solutions. This product is part of ST's Teseo family, renowned for providing high-performance positioning solutions across various applications. The STA8090FGBD offers a compact, power-efficient, and highly integrated package, making it an ideal choice for automotive and consumer navigation systems, as well as for telematics and fleet management solutions.

Key Features

  • Multi-constellation Support: The STA8090FGBD is capable of concurrently tracking multiple satellite systems including GPS, Glonass, Beidou, and Galileo. This multi-constellation support ensures higher accuracy, faster time-to-first-fix (TTFF), and improved reliability in challenging environments.
  • Advanced Processing Capabilities: Equipped with a powerful ARM Cortex-M3 processor, the device can handle complex navigation algorithms and provide smooth data processing, which is essential for real-time applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the STA8090FGBD is optimized for battery-powered applications, extending operational life without compromising performance.
  • Integrated Memory: The receiver includes integrated Flash memory, allowing for firmware updates and the storage of data like almanac and ephemeris information, which enhances the speed and stability of the positioning service.
  • Security Features: The STA8090FGBD incorporates security mechanisms to prevent tampering and ensure the integrity of the navigation data, which is particularly important for applications where data security is paramount.

Applications

The versatility of the STA8090FGBD makes it suitable for a wide range of applications. In the automotive sector, it can be used for in-dash navigation systems, emergency call (eCall) systems, and anti-theft tracking. For consumer electronics, it is ideal for handheld GPS units, sports watches, and drones. In addition, its robustness and precision make it a reliable option for industrial applications such as asset tracking, agricultural machinery guidance, and marine navigation.

Conclusion

The STA8090FGBD from STMicroelectronics represents a leap forward in satellite navigation technology, offering unparalleled accuracy, efficiency, and security. Its integration capabilities and support for multiple constellations make it a versatile component for a multitude of positioning-reliant applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $20.3732
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338
Sierra Wireless
RX TXRX MOD BLUETOOTH CAST SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.48GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
STMicroelectronics
FULLY INTEGRATED GPS/GALILEO/GLO / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Lowest to $10.7534
Skyworks Solutions Inc.
RF RX AM/FM 153KHZ-279KHZ 24SSOP / series RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP
Lowest to $10.9090
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess