EN
  • EN
  • DE

TDA7718B

Part No TDA7718B
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description 3 band car audio processor | IC AUDIO SIGNAL PROCESSR 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Function Audio Signal Processor
Applications Automotive Audio
Number of Channels 3
Interface I2C
Supply Voltage (V) 7.5V ~ 10V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number TDA7718
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1266258-TDA7718B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7718B CAD Model

Description

Introducing the TDA7718B Audio Processor from STMicroelectronics

The TDA7718B stands out as an advanced signal processor specifically designed for the automotive audio market. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this highly integrated audio processor combines flexibility with high-performance features to enhance the in-car audio experience.

Key Features

  • 3-Band Equalizer: The TDA7718B boasts a sophisticated 3-band equalizer with adjustable gain and Q-factor over a wide range of frequencies, providing exceptional control over the audio spectrum for optimal sound customization.
  • Multiple Input Channels: With three stereo inputs and one mono input, this audio processor can handle various audio sources, ensuring compatibility with a diverse range of in-car entertainment systems.
  • Automatic Volume Control: To compensate for speed-related noise, the TDA7718B features an automatic volume control that adjusts the audio level based on the input signal and car speed, delivering consistent sound quality.
  • Speaker Control: It includes a built-in loudspeaker control that allows for precise adjustments, ensuring the audio output is tailored to the acoustics of the vehicle's interior.

Advanced Technology

The TDA7718B is engineered with cutting-edge technology, including a high-performance signal processing path that provides low distortion and noise. Its integrated digital-to-analog converters (DACs) ensure high-quality audio output, while the flexible signal routing options offer a customizable audio path for various system configurations.

Easy Integration

Designed for seamless integration into automotive audio systems, the TDA7718B comes in a compact 28-pin SO package. It operates over a wide supply voltage range, is compatible with I²C bus control, and features a standby function for power conservation, making it an ideal choice for modern vehicles where space and power efficiency are critical.

With its robust feature set and superior sound processing capabilities, the TDA7718B from STMicroelectronics is an excellent choice for automotive manufacturers and aftermarket audio system designers looking to provide drivers with an immersive and customizable audio experience.

You May Also Be Interested in

Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1892 $51.8920
24+ $4.2578 $102.1872
37+ $4.1248 $152.6176
51+ $3.9917 $203.5767
65+ $3.8586 $250.8090
87+ $3.4595 $300.9765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 646 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess