EN
  • EN
  • DE

TEA3718SP

Part No TEA3718SP
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 15MULTIWATT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - Stepper Bipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Step Resolution 1, 1/2
Applications General Purpose
Output Current 1.5A
Supply Voltage - Operating 4.75 V to 5.25 V
Voltage - Load 10 V to 45 V
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting Through Hole
Case / Package Multiwatt-15
Win Source Part Number 1106777-TEA3718SP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA3718SP CAD Model

Description

STMicroelectronics TEA3718SP Stepper Motor Driver

The TEA3718SP is a robust and versatile stepper motor driver designed by STMicroelectronics, a leader in semiconductor solutions. This integrated circuit is tailored to control bipolar stepper motors, which are commonly used in a variety of precision motion control applications, such as printers, CNC machines, and robotics. The TEA3718SP is part of STMicroelectronics' commitment to providing advanced motor control technology that combines performance with reliability.

One of the key features of the TEA3718SP is its dual full-bridge driver, which allows for the independent control of two phases of a bipolar stepper motor. This enables smooth and precise motor movements, as well as the capability to drive the motor in both full-step and half-step modes, providing flexibility in terms of speed and torque control.

The device is designed with protection features that ensure long-term reliability and safety. These include thermal shutdown, which prevents damage from overheating, and non-dissipative overcurrent protection, which safeguards the motor and the driver from excessive current draw. Additionally, the TEA3718SP includes cross conduction protection, which minimizes the risk of short circuits between the motor phases.

The TEA3718SP operates from a supply voltage range of 10V to 46V, making it suitable for a wide range of stepper motors and applications. Its maximum output current is up to 1 Amp per phase, which can be adjusted through external resistors, giving designers control over the performance parameters of their motor system.

For ease of integration, the TEA3718SP is housed in a PowerDIP16 package, which provides a compact footprint while still allowing for effective heat dissipation. This package is compatible with standard PCB layout practices, making it easy for electronic designers to incorporate the TEA3718SP into their designs without the need for complex board modifications.

In summary, the STMicroelectronics TEA3718SP stepper motor driver is a reliable and efficient solution for driving bipolar stepper motors in a wide array of applications. Its built-in protection features, adjustable current control, and compatibility with various motor types make it an excellent choice for designers looking to enhance their motion control systems.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess