EN
  • EN
  • DE

STM8AF52A8TA

Part No STM8AF52A8TA
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708655-STM8AF52A8TA
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF52A8TA CAD Model

Description

The STM8AF52A8TA is a high-performance microcontroller from STMicroelectronics, designed to cater to a wide range of automotive applications. This advanced 8-bit MCU is based on the industry-leading STM8A platform, which is renowned for its robust design and exceptional reliability in demanding automotive environments.

Key Features:

  • Core: The STM8AF52A8TA is powered by a high-performance STM8A core running at up to 16 MHz, ensuring swift and efficient processing capabilities that are essential for real-time automotive applications.
  • Memory: Equipped with 128 KB of Flash memory, this microcontroller provides ample space for complex program code and data storage. Additionally, it includes 2 KB of RAM and 4 KB of EEPROM, which offer fast read/write operations and data retention without power.
  • I/O Ports: With an extensive set of I/O ports, the STM8AF52A8TA ensures flexible connectivity options. It supports up to 68 I/O pins, which are highly configurable to interface with various sensors, actuators, and other peripherals.
  • Advanced Peripherals: This MCU also boasts a rich set of integrated peripherals, including multiple 16-bit timers, communication interfaces such as SPI, I2C, and UART, as well as CAN 2.0B active interfaces for robust vehicle network communications.
  • Robustness: The device is designed to operate under extreme conditions, with an operating temperature range from -40°C to 125°C, making it suitable for under-the-hood applications.
  • Supply Voltage: The STM8AF52A8TA operates at a supply voltage range of 3.0V to 5.5V, which allows for flexibility in power supply design and compatibility with automotive power systems.

Applications:

The STM8AF52A8TA is ideal for a variety of automotive applications, including engine management, body control modules, ABS systems, airbags, and other safety-critical components. Its robust feature set and high reliability also make it suitable for industrial and control systems where precision and durability are paramount.

Overall, the STM8AF52A8TA microcontroller from STMicroelectronics stands out as a versatile and dependable choice for developers and engineers seeking to create advanced automotive systems that require high-speed processing, extensive memory, and a wide range of peripherals.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $6.1620
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess