EN
  • EN
  • DE

STM706ARM6F

Part No STM706ARM6F
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708602-STM706ARM6F
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM706ARM6F CAD Model

Description

STM706ARM6F - STMicroelectronics

The STM706ARM6F is a sophisticated, low-power microcontroller unit (MCU) from STMicroelectronics, designed to offer a balance of performance, power efficiency, and advanced features for a wide range of applications. This MCU is built around a high-performance ARM® Cortex®-M7 core, which operates at speeds of up to 216 MHz, providing the computational power necessary for complex tasks and real-time operations.

With a focus on connectivity, the STM706ARM6F includes a rich set of peripherals. It has advanced communication interfaces such as multiple I2C, SPI, and USART ports, as well as USB OTG with full-speed and high-speed capabilities. For applications requiring internet connectivity, the MCU supports Ethernet and offers options for adding wireless communication modules.

The device is equipped with a range of analog features, including 12-bit ADCs, DACs, and ultra-fast comparators, making it suitable for applications that require precise analog signal management, such as industrial control systems or sensor hubs. Additionally, the MCU's timer system, which includes PWM generators and high-resolution timers, allows for sophisticated control in applications like motor control and advanced LED lighting systems.

Security is a critical aspect of modern MCUs, and the STM706ARM6F addresses this with hardware-based features to ensure data protection and secure operation. It includes a true random number generator (TRNG), hardware cryptographic acceleration for AES, HASH, and HMAC, as well as a memory protection unit (MPU) that enhances software reliability.

For energy-sensitive applications, the STM706ARM6F offers multiple power-saving modes, including a stop mode with ultra-low power consumption while maintaining the ability to wake up quickly in response to external events or timers. This capability is essential for battery-powered devices and energy-harvesting applications.

In conclusion, the STM706ARM6F from STMicroelectronics is a robust and versatile MCU that is ideal for a broad range of applications, from complex industrial systems to power-conscious IoT devices. Its combination of high performance, connectivity, analog features, security, and power efficiency makes it a top choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess