Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708420-STM32F207C8T6
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F207C8T6 CAD Model

Description

The STM32F207C8T6 is a high-performance microcontroller from STMicroelectronics that belongs to their STM32F2 series, designed for applications requiring high computational power and a rich set of peripheral interfaces. It is based on the advanced ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 120 MHz. The core features a single-cycle multiplication and hardware division, which significantly enhances its processing capabilities.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core with a maximum frequency of 120 MHz.
  • Memory: Equipped with 64 kB of Flash memory and 20 kB of SRAM, which are essential for storing code and performing operations.
  • Connectivity: Offers a range of communication interfaces, including Ethernet, USB OTG, CAN, and several UART, SPI, and I2C channels.
  • ADCs: Features 12-bit analog-to-digital converters with 24 channels, providing accurate analog signal measurement capabilities.
  • Timers: Includes general-purpose and advanced-control timers for precise timing operations and PWM generation.
  • Power Efficiency: Implements a variety of power-saving modes, including Sleep, Stop, and Standby modes to optimize power consumption.
  • Development Support: Supported by a comprehensive set of development tools including IDEs, compiler chains, and STM32Cube software libraries.

Applications

The STM32F207C8T6 is suitable for a wide range of applications, particularly those that demand high-speed processing and multi-interface communication. It is well-suited for industrial control systems, medical equipment, complex IoT systems, and advanced communication devices.

Package and Quality

The microcontroller comes in an LQFP48 package that provides a compact footprint while offering enough pins for the extensive onboard peripherals. STMicroelectronics ensures high-quality standards for its products, with rigorous testing and quality control procedures in place to maintain reliability and performance across all operating conditions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for STM8AF6168TD
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for STMP3520L100-TA4
STMicroelectronics
Need more? Email Us
ECAD model for STM706RM6F2
STMicroelectronics
IC SUPERVISOR DUAL ECO SOT23-6
Need more? Email Us
ECAD model for STM6778SFWB6F
SamHop
Need more? Email Us
ECAD model for STM4840
STMicroelectronics
MCU 32-bit ARM Cortex M4 RISC 1MB Flash 1.8V/2.5V/3.3V 100-Pin LQFP Tray / IC MCU 32BIT 1MB FLASH 100LQFP
Lowest to $89.2425
ECAD model for STM32L476VGT6
STMicroelectronics
Need more? Email Us
ECAD model for STMLD1086DT50
STMicroelectronics
Lowest to $0.1821
ECAD model for STM809TWX6FLEUR-T
STMicroelectronics
Need more? Email Us
ECAD model for STM708KM6F

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention