EN
  • EN
  • DE

STM690AM6E2

Part No STM690AM6E2
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708598-STM690AM6E2
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM690AM6E2 CAD Model

Description

Introducing the STM690AM6E2 Supervisory Circuit from STMicroelectronics

The STM690AM6E2 is a cutting-edge supervisory circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of ST's portfolio of microprocessor supervisory circuits that provide monitoring and protection functions for electronic systems.

The STM690AM6E2 is specifically engineered to maintain system integrity through monitoring power supplies and other critical system parameters. Its primary function is to ensure that the microprocessor (MPU), microcontroller (MCU), or digital system remains within operational parameters, and to provide a reset signal in case of failure.

Key Features:

  • Power-On Reset Generator: The device guarantees a clean start for microprocessors by providing a reset signal upon power-up, thereby allowing the system to initialize properly.
  • Low Supply Current: With its low supply current draw, the STM690AM6E2 is an excellent choice for power-sensitive applications, helping to extend battery life in portable devices.
  • Manual Reset Input: This feature allows for a manual reset, giving users or external circuits the ability to initiate a system reset when required.
  • Watchdog Timer: The built-in watchdog timer serves as a fail-safe mechanism, ensuring that the system does not hang in an unresponsive state by providing a periodic reset if the timer is not serviced.
  • Supply Voltage Range: The STM690AM6E2 operates over a wide supply voltage range, making it versatile for various applications.

Applications:

The STM690AM6E2 supervisory circuit is suitable for a broad range of applications, including:

  • Computers and computer peripherals
  • Embedded systems
  • Industrial controllers
  • Portable and battery-powered equipment
  • Automotive systems

With its robust set of features, the STM690AM6E2 from STMicroelectronics is an ideal solution for system designers looking to enhance the reliability and performance of their electronic systems. Its ability to monitor and reset systems automatically ensures that devices operate consistently and effectively, even in the most demanding conditions.

For detailed specifications and application notes, or to order samples, please visit the STMicroelectronics website or contact your local ST sales office.

You May Also Be Interested in

STMicroelectronics
Lowest to $13.4465
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
Lowest to $2.5650
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess