EN
  • EN
  • DE

STM8AP62AAB

Part No STM8AP62AAB
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708728-STM8AP62AAB
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AP62AAB CAD Model

Description

The STM8AP62AAB is a cutting-edge automotive microcontroller produced by STMicroelectronics, designed to cater to the rigorous demands of modern automotive applications. This high-performance device is part of the STM8A series, which is renowned for its robustness, reliability, and efficient power consumption, making it an ideal choice for automotive developers and engineers.

Key Features

  • Core: The microcontroller features an advanced STM8A core, operating at a frequency of up to 16 MHz. This core is optimized for high-speed processing and real-time operations, crucial for automotive control systems.
  • Memory: Equipped with 32 KB of Flash memory, the STM8AP62AAB provides ample space for complex application code. It also includes 2 KB of RAM and 1 KB of EEPROM, which are essential for data retention without power.
  • I/O Ports: The device offers a versatile set of I/O options, including 32 multifunctional I/O pins that are highly configurable to suit a wide range of automotive applications.
  • Robustness: With an operating temperature range of -40°C to 125°C, the STM8AP62AAB is designed to withstand harsh automotive environments, ensuring reliable performance under extreme conditions.
  • Communication Interfaces: It supports multiple communication protocols such as SPI, I2C, and UART, allowing for easy integration with other automotive systems and peripherals.
  • Advanced Timers: The microcontroller includes advanced timer features like PWM generation and capture/compare functions, which are vital for precise control in automotive applications.
  • Automotive Qualification: Fully qualified for automotive applications, the STM8AP62AAB meets the AEC-Q100 standards, ensuring high reliability and quality for automotive-grade products.

Applications

The STM8AP62AAB is designed to address a broad spectrum of automotive applications such as engine management, body control modules, infotainment systems, and sensor interfaces. Its robust feature set also makes it suitable for safety-critical systems within the vehicle, contributing to the overall safety and efficiency of automotive operations.

In conclusion, the STM8AP62AAB from STMicroelectronics represents a blend of performance, reliability, and versatility, making it a top choice for automotive system designers looking to create sophisticated and dependable automotive electronics.

You May Also Be Interested in

STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess