EN
  • EN
  • DE

STM6718TZWB6F

Part No STM6718TZWB6F
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708577-STM6718TZWB6F
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM6718TZWB6F CAD Model

Description

The STM6718TZWB6F is a sophisticated, highly integrated microcontroller from STMicroelectronics, designed to cater to a wide array of applications requiring robust performance and reliability. This product is part of ST's STM67xx family of microcontrollers that are known for their efficiency and versatility.

Key Features

  • Advanced Core: At the heart of the STM6718TZWB6F lies a powerful core that is capable of executing instructions with high efficiency, making it suitable for complex algorithms and real-time processing.
  • Memory: It comes equipped with ample memory, including both flash and RAM, to handle large applications and support a wide range of functionalities without compromising on performance.
  • Connectivity: With a variety of communication interfaces, this microcontroller provides excellent connectivity options. It supports standard protocols such as I2C, SPI, and UART, allowing for easy integration with other components and peripherals.
  • Low Power Consumption: The STM6718TZWB6F is designed with power efficiency in mind, featuring various power-saving modes to ensure optimal operation for battery-powered or energy-sensitive applications.
  • Analog Features: It includes a range of analog features such as ADCs (Analog to Digital Converters) and DACs (Digital to Analog Converters), which are crucial for interfacing with sensors and other analog devices.
  • Robust I/O: A comprehensive set of input/output ports provides the flexibility needed for interfacing with a wide range of external devices, making it a versatile choice for designers.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for harsh environments and demanding applications.

Applications

The STM6718TZWB6F is ideal for use in a variety of sectors, including industrial control systems, automotive electronics, home automation, and portable devices. Its robust feature set also makes it a prime candidate for Internet of Things (IoT) devices, where connectivity and low power consumption are paramount.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STM6718TZWB6F is manufactured to meet stringent quality standards, ensuring reliability and performance in even the most demanding applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess