Products specifications Report Issue?

Flat Flex Type FFC, FPC
Mounting Type Surface Mount
Connector/Contact Type Contacts, Vertical - 1 Sided
Number of Positions 5
Pitch 0.039" (1.00mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.220" (5.59mm)
Cable End Type Straight
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Polyamide (PA), Nylon, Glass Filled
Voltage Rating 125V
Temperature Range - Operating -20°C ~ 85°C
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1625507-84982-5
Ultra Librarian 3D Model Ultra Librarian 84982-5 CAD Model

You May Also Be Interested in

Amphenol
CONN FFC FPC TOP 34POS 0.5MM R/A
Need more? Email Us
ECAD model for SFV34R-2STE9HLF
Amphenol
CONN FFC FPC TOP 30POS 0.5MM R/A
Lowest to $0.7197
ECAD model for SFV30R-2STE1HLF
Wurth Electronics Inc
CONN FFC VERT 24POS 1MM SMD
Lowest to $3.5857
ECAD model for 686124183822
Amphenol FCI
CONN FFC FPC VERT 16POS 1MM PCB
Lowest to $6.5194
ECAD model for SLW16S-1C7LF
Amphenol
CONN FPC BOTTOM 24POS 0.5MM R/A
Lowest to $1.0023
ECAD model for SFV24R-3STBE1HLF
Amphenol
CONN FFC FPC BOTTOM 10POS 1MM RA
Need more? Email Us
ECAD model for SFW10R-3STE1LF
Molex, LLC
CONN FFC BOTTOM 50POS 0.5MM R/A
Lowest to $1.1853
ECAD model for 5018645090
Amphenol FCI
CONN FFC BOTTOM 22POS 0.5MM R/A
Lowest to $1.6006
ECAD model for F305-1A7H1-21022-E100
TE Connectivity
CONN FFC TOP 6POS 1.25MM R/A
Need more? Email Us
ECAD model for 84533-6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention