EN
  • EN
  • DE

STM32F303RCT6

Part No STM32F303RCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F3
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 72MHz
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 40K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 4x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 708442-STM32F303RCT6
Series TPS series
Family Name STM32F303RC
Introduction Date June 22, 2012
ECCN EAR99
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F303RCT6 CAD Model

Description

STM32F303RCT6 Microcontroller - STMicroelectronics

The STM32F303RCT6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, which is part of the STM32F3 series known for its high performance and rich set of peripherals. This MCU is designed to cater to the demanding needs of modern embedded applications, particularly those requiring efficient signal processing and greater control such as industrial controls, medical equipment, and consumer electronics.

Key Features

  • Core: ARM Cortex-M4 with FPU and DSP instructions, operating at a frequency of up to 72 MHz, which provides the computational power necessary for complex algorithms and signal processing tasks.
  • Memory: Equipped with 256 KB of Flash memory and 40 KB of SRAM, the STM32F303RCT6 offers a balanced combination of storage and speed for efficient program execution and data handling.
  • Analog: The device boasts a rich set of analog features, including 4x 12-bit DAC channels, 3x 12-bit ADCs with 5 MSPS, supporting up to 27 channels, which makes it ideal for applications requiring precise analog signal management.
  • Timers: It includes advanced-control timers, general-purpose timers, basic timers, and a high-resolution timer, providing a wide range of timing and PWM functionalities.
  • Communication Interfaces: A variety of communication interfaces are available, such as I2C, SPI, USART, CAN, and USB, ensuring versatile connectivity options for different peripheral devices.
  • Operating Voltage: The operating voltage range of 2.0 to 3.6 V allows for flexibility in power supply design while maintaining energy efficiency.

Additional Benefits

The STM32F303RCT6 also supports real-time clock, CRC calculation unit, and a 12-bit PWM digital-to-analog converter. Its innovative architecture, with the Nested Vectored Interrupt Controller (NVIC), ensures quick response times to interrupts, enhancing the MCU's performance in time-critical applications.

Developers can take advantage of the comprehensive development ecosystem provided by STMicroelectronics, including software libraries, development boards, and the STM32Cube software development kit, which simplifies the development process and reduces time to market.

With its robust feature set and high-performance capabilities, the STM32F303RCT6 is an excellent choice for engineers looking to develop advanced applications that require reliable processing, versatile connectivity, and precise analog and timing features.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7323 $53.6615
12+ $8.8060 $105.6720
18+ $8.5308 $153.5544
25+ $8.2556 $206.3900
32+ $7.9804 $255.3728
42+ $7.1549 $300.5058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess