EN
  • EN
  • DE

STM32GC102C8

Part No STM32GC102C8
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 708510-STM32GC102C8
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32GC102C8 CAD Model

Description

STM32GC102C8 Microcontroller

The STM32GC102C8 is a cutting-edge microcontroller from STMicroelectronics that belongs to the STM32G0 series, designed for cost-effective applications requiring a balance between performance and power efficiency. This microcontroller is based on a 32-bit Arm® Cortex®-M0+ core, operating at a frequency of up to 64 MHz. Its advanced architecture and rich set of peripherals make it an ideal choice for a wide range of applications, including industrial controls, consumer electronics, and Internet of Things (IoT) devices.

Key Features:

  • Core: Arm® Cortex®-M0+ 32-bit RISC core operating at a 64 MHz frequency.
  • Memory: Up to 64 Kbytes of Flash memory and 8 Kbytes of SRAM.
  • Low-power operation: Multiple power modes including a low-power run mode, sleep, and deep sleep modes for energy-efficient operations.
  • Analog peripherals: Features include a 12-bit ADC (Analog to Digital Converter), DAC (Digital to Analog Converter), and comparators.
  • Digital peripherals: Includes a range of timers, communication interfaces such as I2C, USART, SPI, and USB 2.0 Full Speed interface with LPM (Link Power Management) and BCD (Battery Charging Detection).
  • Operating voltage: Wide range from 2.0 to 3.6V, suitable for battery-powered and embedded applications.
  • Package: Available in various package options including LQFP48, UFQFPN32, and TSSOP20, providing flexibility for different design requirements.
  • Development support: Comprehensive development ecosystem with software tools, libraries, and support from STMicroelectronics.

Applications:

The STM32GC102C8 microcontroller is versatile and can be deployed in various application domains such as:

  • Smart home and building automation.
  • Industrial automation and control systems.
  • Consumer electronics like smart wearables and appliances.
  • Medical devices and healthcare systems.
  • Energy management and smart grid infrastructure.
  • Automotive and transportation systems.

With its robust design and comprehensive feature set, the STM32GC102C8 from STMicroelectronics is a reliable and cost-effective microcontroller choice for developers looking to create sophisticated and power-sensitive applications.

You May Also Be Interested in

STMicroelectronics
Lowest to $2.5650
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess