Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Pulse Electronics Network
Packaging Reel
Frequency Range 50kHz ~ 450MHz
Impedance - Unbalanced/Balanced 75 / 75Ohm
Insertion Loss (Maximum) 0.8dB
Return Loss (Minimum) -25dB
Manufacturer Package 5-SMD Module
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 713989-CX2041NLT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CX2041NLT CAD Model

Description

The Pulse Electronics Network CX2041NLT is a surface-mount technology (SMT) 5-SMD module used for RF/IF and RFID applications.

  • Technology: SMT
  • Package: 5-SMD Module
  • Applications: RF/IF and RFID
  • Frequency Range: 50kHz to 450MHz
  • Impedance: 75/75Ohm
  • Insertion Loss (Maximum): 0.8dB
  • Return Loss (Minimum): -25dB
  • Packaging: Reel
  • Supply and Demand Status: Balanced
  • Manufacturer Package Quantity: 1
  • MSL Level: 1 (unlimited)
  • Manufacturer: Pulse Electronics Network

You May Also Be Interested in

TDK Corporation
BALUN 1.92GHZ-2.17GHZ 50/50 0603
Lowest to $0.3802
ECAD model for HHM17146A1
TDK Corporation
BALUN 880MHZ-960MHZ 50/50 0603
Need more? Email Us
ECAD model for HHM1776B3
Mini-Circuits
1:1 LTCC TRANSFORMER, 4900 - 600
Lowest to $2.8418
ECAD model for NCS1-63+
Anaren
BALUN 2.3GHZ-2.7GHZ 50/100 0404
Lowest to $0.4496
ECAD model for BD2327N50100AHF
M/A-Com Technology Solutions
Surface mount | BALUN 5MHZ-200MHZ 75/75 6SMD GW
Lowest to $2.2682
ECAD model for MABA-009572-CF18A0
Mini-Circuits
1:1 CORE & WIRE TRANSFORMER, 350
Need more? Email Us
ECAD model for TC1-15X+
Mini-Circuits
1:4 CORE & WIRE TRANSFORMER, 10
Need more? Email Us
ECAD model for TC4-19X+
M/A-Com Technology Solutions
1:1 Transmission Line Transformer 4.5 - 3000MHz | BALUN 4.5MHZ-3GHZ 1:1 6SMD FLAT
Lowest to $0.5423
ECAD model for MABACT0059
Mini-Circuits
1:1 CORE & WIRE TRANSFORMER, 0.2
Need more? Email Us
ECAD model for TC1-42X+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3138 $59.1210
105+ $1.0780 $113.1900
165+ $1.0443 $172.3095
225+ $1.0106 $227.3850
290+ $0.9769 $283.3010
385+ $0.8758 $337.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention