EN
  • EN
  • DE

STM32L151RDY6TR

Part No STM32L151RDY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 64WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
The number of I/O 51
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 12K x 8
Date RAM Size 48K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 21x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-UFBGA, WLCSP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 708535-STM32L151RDY6TR
Series STM series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Medical, Automation & Process Control, Imaging, Video & Vision, Wireless
Ultra Librarian 3D Model Ultra Librarian STM32L151RDY6TR CAD Model

Description

STM32L151RDY6TR Microcontroller Overview

The STM32L151RDY6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to deliver high performance and energy efficiency for a wide range of applications. This MCU is part of the STM32L1 series, which is renowned for its ultra-low-power consumption and rich set of features.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at a frequency of up to 32 MHz.
  • Memory: Comes with 384 KB of flash memory and 32 KB of RAM, providing ample space for complex applications.
  • Power Efficiency: Designed for energy-sensitive applications, it includes several power-saving modes, such as low-power run mode, low-power sleep mode, and an ultra-low-power stop mode with full retention and 3.5 µA with a wakeup time of 5 µs.
  • Operating Voltage: Versatile power supply options with an operating voltage range from 1.8 V to 3.6 V, suitable for battery-operated devices.
  • Analog Features: Equipped with multiple 12-bit ADCs, DACs, and ultra-fast comparators, providing excellent analog capabilities.
  • Connectivity: Offers a variety of communication interfaces, including I2C, USART, SPI, and USB 2.0 full-speed, catering to diverse connectivity requirements.
  • Package: Available in an LQFP64 package, which is ideal for space-constrained applications.

Applications

The STM32L151RDY6TR is highly versatile and can be used in a range of applications, such as:

  • Industrial control systems
  • Medical devices
  • Consumer electronics
  • Energy management systems
  • Smart metering
  • Alarm systems
  • IoT devices

Conclusion

With its robust design, extensive memory, and low-power operation, the STM32L151RDY6TR from STMicroelectronics is an ideal choice for developers looking to create efficient and reliable embedded systems. Its comprehensive set of peripherals and interfaces, along with its power-saving features, make it a highly adaptable MCU for a multitude of applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7177 $51.5310
75+ $1.4094 $105.7050
110+ $1.3654 $150.1940
155+ $1.3213 $204.8015
200+ $1.2773 $255.4600
265+ $1.1452 $303.4780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess