EN
  • EN
  • DE

STM6777TZWB6F

Part No STM6777TZWB6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR DUAL ECO SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.313V, 3.075V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 708588-STM6777TZWB6F
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM6777
Introduction Date May 14, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian STM6777TZWB6F CAD Model

Description

The STM6777TZWB6F, manufactured by STMicroelectronics, is a highly reliable dual microprocessor reset circuit designed to monitor supply voltage and system health, ensuring that microprocessors and digital systems operate within safe parameters. This product is an essential component for systems that require robust monitoring to prevent data corruption and ensure proper functionality upon power-up or during operation.

Key Features

  • Precision Monitoring: The device includes precise monitoring of 3V, 3.3V, and 5V supply voltages, making it versatile for various applications.
  • Dual Reset Outputs: It features two reset outputs, one push-pull and one open-drain, providing flexibility in interfacing with different types of microprocessors or digital systems.
  • Adjustable Reset Timeout: The reset timeout period is user-adjustable, allowing designers to tailor the reset signal timing to specific system requirements.
  • Low Power Consumption: With its low power consumption, the STM6777TZWB6F is ideal for power-sensitive applications.
  • Manual Reset Input: A manual reset input is included, enabling system resets through external events or user intervention.
  • High Accuracy: The device provides high accuracy in reset threshold levels, ensuring reliable operation.

Applications

The STM6777TZWB6F is suitable for a wide range of applications, including:

  • Computers and servers
  • Embedded systems
  • Portable and battery-powered devices
  • Industrial controllers
  • Automotive systems

Product Specifications

Packaged in a compact 5-lead SOT23, the STM6777TZWB6F offers a small footprint for space-constrained designs. It operates over a broad temperature range, making it suitable for industrial and automotive environments. The device's built-in hysteresis improves noise immunity and ensures stable operation under fluctuating voltage conditions.

Conclusion

The STM6777TZWB6F from STMicroelectronics is a robust and versatile solution for system reset requirements. Its precision, low power consumption, and adjustable features make it an excellent choice for designers looking to enhance the reliability and safety of their digital systems.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess