EN
  • EN
  • DE

STM6777TWWB6F

Part No STM6777TWWB6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR DUAL ECO SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.665V, 3.075V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 708587-STM6777TWWB6F
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM6777
Introduction Date May 14, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian STM6777TWWB6F CAD Model

Description

Introducing the STM6777TWWB6F Microprocessor Reset Circuit

The STM6777TWWB6F is a sophisticated microprocessor supervisory circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is engineered to monitor the power supply and system health of microprocessor systems, ensuring that your device operates with the utmost reliability and stability.

Key Features

  • Precision Monitoring: The STM6777TWWB6F offers precise monitoring of the system voltage. It is equipped with a factory-programmed threshold that ensures the microprocessor has a stable power supply before it begins operation. This feature helps prevent system errors and data corruption caused by low voltage conditions.
  • Dual Reset Outputs: This device comes with two reset outputs: one active-low and one active-high. This dual-output configuration provides versatility, allowing it to interface with a wide range of microprocessors and other digital systems that require different reset input polarities.
  • Manual Reset Input: An additional feature is the manual reset input, which allows the user to trigger a reset manually. This is particularly useful for system maintenance, troubleshooting, or when a controlled system restart is needed.
  • Low Power Consumption: Designed for power-sensitive applications, the STM6777TWWB6F operates with very low power consumption, which is critical for extending the battery life in portable devices.
  • High Accuracy: The reset threshold accuracy is maintained over a wide temperature range, ensuring the device performs reliably under varying environmental conditions.

Applications

The STM6777TWWB6F is ideal for a variety of applications that require reliable voltage monitoring and system reset functionality. It is commonly used in:

  • Portable electronics
  • Embedded systems
  • Microcontrollers and microprocessor-based systems
  • Industrial controls
  • Automotive systems

STMicroelectronics has designed the STM6777TWWB6F with the needs of modern electronic systems in mind. Its small package size and low power consumption make it an excellent choice for compact and battery-operated devices. Whether you're developing a new product or upgrading an existing system, the STM6777TWWB6F provides the reliability and performance you need to ensure your system operates smoothly.

For detailed technical specifications and application notes, visit the STMicroelectronics website or contact their support team for comprehensive guidance on integrating the STM6777TWWB6F into your next project.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC POWER
Lowest to $0.7015
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6134 $56.4690
80+ $1.3238 $105.9040
120+ $1.2825 $153.9000
165+ $1.2411 $204.7815
210+ $1.1997 $251.9370
280+ $1.0756 $301.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 377 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess