EN
  • EN
  • DE

STM32L100RBT6A

Part No STM32L100RBT6A
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L1
Package Tray
Number of I/O 51
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-17511, STM32L100RBT6A-ND
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852154-STM32L100RBT6A
Ultra Librarian 3D Model Ultra Librarian STM32L100RBT6A CAD Model

Description

The STM32L100RBT6A from STMicroelectronics is a cutting-edge microcontroller unit (MCU) that belongs to the STM32L1 series, designed for optimal performance and energy efficiency. This MCU is based on the high-performance ARM Cortex-M3 32-bit RISC core, operating at a frequency of up to 32 MHz. The STM32L100RBT6A is particularly suitable for battery-operated applications, energy-harvesting applications, and other low-power applications where energy efficiency is paramount.

Key Features

  • ARM Cortex-M3 CPU Core with a maximum operating frequency of 32 MHz
  • 128 KB of Flash memory and 16 KB of RAM for robust application storage and data handling
  • Low-power design with multiple power-saving modes, including sleep, stop, and standby
  • Integrated analog peripherals including 12-bit ADCs, DACs, and ultra-low-power comparators
  • Comprehensive set of timers and communication interfaces such as I2C, SPI, USART, and USB 2.0
  • Operating voltage range from 1.8V to 3.6V, accommodating a wide range of power sources

Applications

The STM32L100RBT6A is highly versatile and can be used in a variety of applications. Its low-power consumption makes it ideal for:

  • Portable and wearable devices
  • Medical monitoring systems
  • Energy management systems
  • Industrial sensors and controls
  • Consumer electronics

Development Support

STMicroelectronics provides extensive support for the STM32L100RBT6A with comprehensive development tools and software libraries. Developers can take advantage of the STM32Cube ecosystem, which includes the HAL (Hardware Abstraction Layer), LL (Low Layer) APIs, and a full set of middleware components. Additionally, the STM32 Nucleo boards and Discovery kits offer a cost-effective and flexible way for users to try out new ideas and build prototypes with any STM32 microcontroller.

Environmental Compliance

The STM32L100RBT6A is designed with ecological responsibility in mind. It is compliant with the RoHS directive and is free from lead and other hazardous substances, reflecting STMicroelectronics' commitment to environmental sustainability.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7389 $51.6501
22+ $4.7089 $103.5958
33+ $4.5617 $150.5361
46+ $4.4146 $203.0716
59+ $4.2674 $251.7766
79+ $3.8260 $302.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess