EN
  • EN
  • DE

STM32F437VGT6

Part No STM32F437VGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 180MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Manufacturer STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 82
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name STM32F437
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 497-14588, -497-14588, STM32F437VGT6-ND
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898174-STM32F437VGT6
Ultra Librarian 3D Model Ultra Librarian STM32F437VGT6 CAD Model

Description

STM32F437VGT6 Microcontroller

The STM32F437VGT6 is a high-performance microcontroller from STMicroelectronics, designed to offer a balance between performance, power efficiency, and integration. It is based on the advanced ARM Cortex-M4 core with a floating-point unit (FPU), running at frequencies up to 168 MHz. This microcontroller is an ideal choice for applications requiring complex and intensive processing tasks, such as industrial control systems, medical devices, and advanced consumer products.

With its 1 Mbyte of Flash memory and 256 Kbytes of SRAM, the STM32F437VGT6 provides ample storage for robust applications and the flexibility to handle data-intensive operations. The device also includes a wide range of enhanced I/Os and peripherals, which can be interconnected through a flexible matrix (crossbar), allowing for a custom configuration of peripherals and making the design of complex applications more straightforward.

Key features of the STM32F437VGT6 include:

  • Core: ARM Cortex-M4 with FPU, frequency up to 168 MHz
  • Memory: 1 Mbyte of Flash memory, 256 Kbytes of SRAM
  • High-speed embedded memories (Flash memory up to 1 Mbyte, up to 256 Kbytes of SRAM)
  • SDRAM and SRAM interfaces for expanded memory needs
  • Advanced connectivity: USB OTG HS and FS, Ethernet, CAN, camera interface, audio interface
  • Up to 17 timers for a wide range of control applications
  • 3x12-bit, 2.4 MSPS ADC: up to 24 channels
  • Digital filters for sigma delta modulator, SDIO, and an external memory interface
  • True random number generator and CRC calculation unit
  • Advanced security features including write protection, OTP memory, and anti-tamper pins
  • Low power modes for energy efficiency

Developers can take advantage of the comprehensive development ecosystem for STM32 microcontrollers, including tools, software libraries, and community support, to accelerate the design and development process. The STM32F437VGT6 also supports STMicroelectronics' ST-LINK/V2 in-circuit debugger/programmer, which allows for easy debugging and programming.

Overall, the STM32F437VGT6 is a versatile microcontroller that provides the performance and features necessary for demanding applications while maintaining the efficiency required for power-sensitive designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9794 $62.9382
6+ $17.2139 $103.2834
9+ $16.6760 $150.0840
13+ $16.1380 $209.7940
17+ $15.6001 $265.2017
22+ $13.9863 $307.6986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess