EN
  • EN
  • DE

1N6634US

Part No 1N6634US
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.9V 5W D5B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series -
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 3.9 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 500 Ohms
Current - Reverse Leakage @ Vr 175 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 1 A
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Surface Mount
Package / Case SQ-MELF, E
Supplier Device Package D-5B
Base Product Number 1N6634
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1377381-1N6634US
Ultra Librarian 3D Model Ultra Librarian 1N6634US CAD Model

Description

Product Overview: 1N6634US from Microchip Technology

The 1N6634US diode is a high-performance, ultra-fast recovery rectifier designed and manufactured by Microchip Technology. This device is specifically engineered to cater to the demanding requirements of high-speed switching and rectification applications. The 1N6634US is a testament to Microchip's commitment to providing cutting-edge solutions for the electronics industry.

Key Features

  • Ultra-Fast Recovery Time: The 1N6634US boasts an impressive recovery time, making it ideal for high-frequency applications and minimizing power losses during the switching process.
  • Low Forward Voltage Drop: This diode features a low forward voltage drop, which enhances overall efficiency by reducing power dissipation and heat generation in circuits.
  • High Surge Capacity: With its robust design, the 1N6634US can handle high surge currents, ensuring reliability and longevity even under stressful conditions.
  • Hermetically Sealed: The device is hermetically sealed, offering excellent protection against environmental factors such as moisture, dust, and other contaminants, thus ensuring consistent performance.
  • Operating Temperature Range: It can operate over a wide temperature range, making it suitable for various industrial and military applications.
  • Compact and Durable: Its small footprint and sturdy construction make it a perfect fit for space-constrained applications while providing mechanical robustness.

Applications

The Microchip 1N6634US diode is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • Switching power supplies
  • Converters and inverters
  • High-frequency SMPS (Switched-Mode Power Supply)
  • Military and aerospace electronics

Microchip Technology's 1N6634US is a reliable choice for engineers and designers looking for a diode that delivers both performance and durability. Its technical specifications and robust design make it suitable for use in critical and high-performance environments where precision and reliability are paramount.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6396 $68.1980
11+ $11.1915 $123.1065
16+ $10.8418 $173.4688
23+ $10.4920 $241.3160
29+ $10.1423 $294.1267
39+ $9.0931 $354.6309
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess