EN
  • EN
  • DE

STM32F051K6U6TR

Part No STM32F051K6U6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32UFQFPN / ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tape & Reel
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 27
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 13x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-UFQFN Exposed Pad
Supplier Device Package 32-UFQFPN (5x5)
Base Product Number STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 497-18979-6,497-18979-1,497-18979-2,STM32F051K6U6TR-ND
Standard Package 3,000
Win Source Part Number 1097068-STM32F051K6U6TR
Ultra Librarian 3D Model Ultra Librarian STM32F051K6U6TR CAD Model

Description

STM32F051K6U6TR Microcontroller by STMicroelectronics

The STM32F051K6U6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of their extensive STM32F0 series. This MCU is designed to offer a balance of power efficiency, performance, and cost-effectiveness, making it a popular choice for a wide range of applications, including industrial controls, consumer electronics, home automation, and more.

Key Features

  • Core: The STM32F051K6U6TR is built around a 32-bit ARM Cortex-M0 CPU, operating at a frequency of up to 48 MHz. This core provides the fundamental architecture for efficient execution of instructions and processing capabilities.
  • Memory: Equipped with 32 KB of embedded Flash memory and 4 KB of SRAM, this MCU offers ample space for application code and data storage, ensuring smooth operation for a variety of complex tasks.
  • I/O Ports: A rich set of I/O options is available, including up to 28 I/O pins, which support various communication protocols like I2C, SPI, and USART, allowing for versatile peripheral connectivity.
  • ADCs: It features a 12-bit, 1.0 μs analog-to-digital converter (ADC) with up to 16 channels, which provides precise measurement capabilities for sensor interfacing and data acquisition.
  • Timers: Multiple timers, including advanced-control, basic, and system timers, are present to facilitate complex timing operations and PWM generation for motor control and other time-sensitive tasks.
  • Package: The STM32F051K6U6TR comes in a UFQFPN32 package, which is known for its small footprint and is suitable for space-constrained applications.

Energy Efficiency and Robustness

This MCU also emphasizes energy efficiency with features like low-power modes, which significantly reduce power consumption during idle periods. Additionally, it includes a range of safety features such as brown-out reset, power-on reset, and programmable voltage detector, ensuring reliable operation under varying power conditions.

Development and Support

STMicroelectronics provides comprehensive development support for the STM32F051K6U6TR, including software libraries, development kits, and the STM32Cube ecosystem. This support accelerates the development process and helps engineers to bring their products to market faster.

Overall, the STM32F051K6U6TR MCU is an excellent choice for designers who require a robust, cost-effective, and versatile microcontroller with good performance and low power consumption.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5329 $53.6515
70+ $1.4359 $100.5130
110+ $1.3874 $152.6140
160+ $1.2903 $206.4480
205+ $1.2418 $254.5690
255+ $1.1933 $304.2915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess