EN
  • EN
  • DE

STM32F101ZGT6

Part No STM32F101ZGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 36MHz
Number of I/O 112
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Data RAM Size 80K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 212302-STM32F101ZGT6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F101ZGT6 CAD Model

Description

The STM32F101ZGT6 is a high-performance ARM Cortex-M3 based microcontroller designed by STMicroelectronics. This microcontroller is part of the STM32F1 series, which is renowned for its balance of performance, power consumption, and feature integration. The STM32F101ZGT6 is specifically tailored for cost-sensitive applications that require a high level of integration and processing power.

Key Features

  • CPU: ARM 32-bit Cortex-M3 CPU, running at a frequency of up to 36 MHz, delivering 1.25 DMIPS/MHz (Dhrystone 2.1) performance.
  • Memory: Equipped with 1 Mbyte of Flash memory and 96 Kbytes of SRAM, which provides ample space for complex applications and storage.
  • I/O Ports: A rich set of I/Os and peripherals are accessible through up to 80 fast I/O ports, with various levels of protection.
  • Analog: Features include 2x 12-bit analog-to-digital converters, providing up to 16 channels, and 2x DAC channels, enhancing its capabilities in control systems and sensor interfacing.
  • Timers: Comes with multiple timers, including 3x 16-bit timers and 1x PWM timer for accurate timing operations and event management.
  • Communication Interfaces: Comprehensive communication interfaces such as USARTs, SPIs, I2Cs, and CAN, allowing for versatile connectivity options.
  • Debugging: Integrated with a Serial Wire Debug (SWD) and JTAG interfaces for full access to the CPU without a need for additional debug hardware.
  • Operating Voltage: The device operates in the range of 2.0 to 3.6 volts, accommodating various power supply configurations.
  • Package: Available in a 144-pin LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications.

Applications

The STM32F101ZGT6 is designed for a wide range of applications, including industrial control, motor drives, medical equipment, and consumer electronics. Its robust architecture and rich peripheral set make it an ideal choice for applications that require high levels of processing and real-time performance in a cost-effective package.

Conclusion

Overall, the STM32F101ZGT6 from STMicroelectronics stands out as a microcontroller that offers a perfect blend of performance, power efficiency, and features. Its flexibility and powerful core make it a go-to choice for designers looking to build sophisticated and reliable systems without inflating the project's budget.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3379 $53.3790
23+ $4.3798 $100.7354
36+ $4.2430 $152.7480
49+ $4.1061 $201.1989
63+ $3.9692 $250.0596
85+ $3.5586 $302.4810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess