Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 13
Program Memory Size 896B (512 x 14)
Program Memory Type OTP
RAM Size 80 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16C554
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C554-20/SO-NDR
Standard Package 42
Win Source Part Number 1322535-PIC16C554-20/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C554-20/SO CAD Model

Description

Product Overview: PIC16C554-20/SO

The PIC16C554-20/SO is a powerful 8-bit microcontroller from Microchip Technology, renowned for its robust performance and versatility in a wide range of embedded applications. This integrated circuit is part of the PIC16C family, which is highly popular among engineers and hobbyists for its ease of use, low power consumption, and reliable operation.

Key Features

  • Core: The device features a PIC core with an operating speed of up to 20 MHz, providing a solid foundation for applications requiring fast processing and real-time responses.
  • Memory: It comes with 1KB of on-chip program memory and 72 bytes of RAM, which is sufficient for simple to moderately complex tasks.
  • I/O Pins: Equipped with 13 I/O pins, the PIC16C554-20/SO offers flexibility for interfacing with various peripherals and sensors.
  • Communication: This microcontroller supports serial communication, which allows for easy data transfer and connectivity with other devices.
  • Package: The device is available in a 20-pin SOIC package, making it suitable for space-constrained applications without sacrificing functionality.
  • Power Management: It operates within a voltage range of 4.0V to 5.5V, ensuring compatibility with standard power supplies and battery-operated solutions.

Applications

The PIC16C554-20/SO is a versatile component that can be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Home automation
  • Hobbyist projects

Quality and Support

Microchip Technology is committed to delivering high-quality products and provides extensive support for its devices. The PIC16C554-20/SO is backed by Microchip's customer support and a wide range of development tools, including compilers, development boards, and software libraries, to accelerate the development process and bring products to market faster.

Whether you're designing a complex industrial system or a simple DIY project, the PIC16C554-20/SO offers a balance of performance, power efficiency, and ease of use that can help bring your ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention