EN
  • EN
  • DE

STM32G484E-EVAL

Part No STM32G484E-EVAL
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32G4
Package Bulk
Product Status Not For New Designs
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Utilized IC / Part STM32G484
Mounting Type Fixed
Contents Board(s), LCD
Suggested Programming Environment GNU GCC, IAR EW, Keil MDK, STM32Cube
Base Product Number STM32
Other Names 497-19494
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A4
HTSUS 8471.50.0150
Win Source Part Number 1283966-STM32G484E-EVAL
Ultra Librarian 3D Model Ultra Librarian STM32G484E-EVAL CAD Model

Description

The STM32G484E-EVAL evaluation board from STMicroelectronics is a high-end development platform designed to offer a flexible environment for engineers to explore the capabilities of the STM32G4 microcontrollers, which are part of the STM32G4 series of high-performance MCUs with a rich digital and analog peripheral set optimized for a wide range of applications.

Key Features

  • MCU Core: The board is centered around the STM32G484VE microcontroller, which features an Arm® Cortex®-M4 core with DSP and FPU instructions, running at up to 170 MHz.
  • Memory: The microcontroller comes with 1 Mbyte of Flash memory and 128 Kbytes of SRAM, providing ample space for complex applications.
  • Rich Connectivity: It includes a comprehensive set of connectivity options such as USB OTG, Ethernet, CAN, and USART interfaces, alongside support for I2C, SPI, and other communication protocols.
  • Advanced Analog Features: The board boasts advanced analog features including high-precision ADCs, DACs, and comparators, making it suitable for sophisticated analog applications.
  • Power Management: It is equipped with an SMPS (Switched-Mode Power Supply) that demonstrates the MCU's power efficiency capabilities.
  • On-board Debugger: Comes with an integrated ST-LINK/V3E debugger/programmer, eliminating the need for external tools to program or debug the MCU.
  • Flexible Power Supply: The board can be powered via the USB connector or an external power supply.
  • Comprehensive Software Support: The evaluation board is supported by the STM32CubeG4 software package, which includes a HAL (hardware abstraction layer) library, software examples, and direct access to the ARM mbed online resources.

Applications

The STM32G484E-EVAL is an ideal platform for developing and prototyping a wide range of applications, including motor control, industrial automation, power management, medical equipment, and consumer electronics.

Out-of-the-Box Experience

Designed for an intuitive out-of-the-box experience, the STM32G484E-EVAL evaluation board includes a comprehensive user manual and is ready to be connected to a range of hardware peripherals via its expansion connectors, ensuring a quick start to any development project.

You May Also Be Interested in

Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess