EN
  • EN
  • DE

MCEVALHPC2-7448E

Part No MCEVALHPC2-7448E
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MPC7448 EVAL BRD / MPC7448 - e600 MPU Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MPU
Core Processor e600
Utilized IC / Part MPC7448
Mounting Type Fixed
Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8471.50.0150
Win Source Part Number 1345798-MCEVALHPC2-7448E
Ultra Librarian 3D Model Ultra Librarian MCEVALHPC2-7448E CAD Model

Description

Product Overview: MCEVALHPC2-7448E

The MCEVALHPC2-7448E from NXP Semiconductors is a state-of-the-art evaluation kit designed for high-performance computing applications. It serves as a critical development tool for engineers and researchers working on cutting-edge projects that require robust processing capabilities. This evaluation kit is based on NXP's advanced Power Architecture technology, which is renowned for delivering exceptional computational power, efficiency, and reliability.

At the heart of the MCEVALHPC2-7448E is the powerful MPC7448 processor, a highly integrated microprocessor that provides a rich set of features. This processor is well-suited for a wide range of applications, including networking, aerospace, defense, and industrial control systems. With its high clock speeds and a large cache memory, the MPC7448 is capable of handling complex algorithms and data-intensive tasks with ease.

The evaluation kit comes equipped with a comprehensive set of resources to facilitate development and testing. These include documentation, software tools, and example code, which help to accelerate the development process and reduce time-to-market. Developers can take advantage of the kit's flexible design to explore different configurations and optimize their systems for specific use cases.

Key features of the MCEVALHPC2-7448E include support for multiple I/O interfaces, which allows for easy integration with a variety of peripherals and expansion modules. The kit also features advanced debugging capabilities, enabling developers to troubleshoot and fine-tune their applications effectively. Additionally, it offers a range of power management options to ensure energy-efficient operation without sacrificing performance.

NXP's commitment to quality and support ensures that users of the MCEVALHPC2-7448E evaluation kit can rely on a robust platform for their high-performance computing projects. Whether you're developing sophisticated network equipment, designing next-generation aerospace systems, or pushing the boundaries of industrial automation, the MCEVALHPC2-7448E provides the tools and capabilities you need to succeed.

You May Also Be Interested in

Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess