EN
  • EN
  • DE

TWR-K21F120M

Part No TWR-K21F120M
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description TOWER SYSTEM K21 EVAL BRD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197356-TWR-K21F120M
Manufacturer NXP USA Inc.
Category Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP
Series Kinetis
Package Box
Product Status Active
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Utilized IC / Part K21
Mounting Type Fixed
Contents Board(s), Cable(s)
Ultra Librarian 3D Model Ultra Librarian TWR-K21F120M CAD Model

Description

The TWR-K21F120M is a versatile and powerful module designed by NXP Semiconductors, tailored for a wide range of embedded applications. This module is a part of the Tower System, a modular development platform that enables rapid prototyping and development for embedded designers.

Key Features

  • Performance: At the heart of the TWR-K21F120M is an ARM Cortex-M4 core running at up to 120 MHz, providing a perfect blend of processing power and energy efficiency. This makes the module suitable for high-performance applications that require floating-point unit (FPU) calculations and advanced digital signal processing.
  • Memory: The module comes with 1 MB of flash memory and 128 KB of SRAM, offering ample space for complex applications and software stacks.
  • Connectivity: With multiple communication interfaces including USB 2.0 Full-Speed, multiple UARTs, SPI, I2C, and CAN, the TWR-K21F120M ensures a wide range of peripherals can be connected, making it ideal for industrial control and networking applications.
  • Integration: The TWR-K21F120M integrates seamlessly with the Tower System, allowing for easy expansion with other Tower System modules such as RF, touch sensing, and more.
  • Development Tools: NXP offers a comprehensive suite of development tools, including the MCUXpresso IDE and software development kit (SDK), which provide a complete development environment for the TWR-K21F120M.

Applications

The TWR-K21F120M is designed for a broad range of applications, including but not limited to:

  • Industrial Control Systems
  • Medical Devices
  • Home Automation
  • Point-of-Sale Systems
  • IoT Edge Nodes

Getting Started

Developers can take advantage of the TWR-K21F120M's capabilities right out of the box. The module comes with preloaded demonstration software, and extensive documentation is available to help with the initial setup. With its robust feature set and expandable nature, the TWR-K21F120M is an excellent choice for developers looking to push the boundaries of their embedded applications.

You May Also Be Interested in

Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193
Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
Texas Instruments
C2000 REAL-TIME MCU F28P65X LAUN
Lowest to $85.4136
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess