EN
  • EN
  • DE

STM32439I-EVAL2

Part No STM32439I-EVAL2
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description STM32F439 EVAL BRD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197341-STM32439I-EVAL2
Manufacturer STMicroelectronics
Series STM32F4
Category Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP
Package Bulk
Product Status Obsolete
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Utilized IC / Part STM32F439
Mounting Type Fixed
Contents Board(s), LCD
Ultra Librarian 3D Model Ultra Librarian STM32439I-EVAL2 CAD Model

Description

The STM32439I-EVAL2 evaluation board is a high-end development platform for the STM32F4 series of ARM Cortex-M4 microcontrollers, produced by STMicroelectronics. Designed to facilitate the evaluation of the STM32F439NIH6 microcontroller, this board is a versatile tool for developers and engineers looking to explore the advanced features of the STM32F4 series.

Key Features

  • High-performance MCU: At the heart of the STM32439I-EVAL2 is the STM32F439NIH6 microcontroller, which boasts a Cortex-M4 core with a floating-point unit, running at up to 180 MHz.
  • Comprehensive Connectivity: The board includes a range of connectivity options such as Ethernet, USB OTG HS and FS, CAN, and several serial interfaces.
  • Rich Display Options: An integrated 4.3” color TFT LCD display with a touchscreen provides a rich user interface for applications requiring graphical output.
  • Ample Storage: Onboard features include 2 GB of NAND Flash, 256 Mbit of SDRAM, 64 Mbit of Quad-SPI Flash, and a microSD card slot for additional storage capabilities.
  • Audio and Video Capabilities: The board comes with an SAI audio DAC, stereo headphone jack output, digital microphone inputs, and a camera interface for multimedia applications.
  • Sensors and Controllers: It includes motion and environmental sensors, as well as an infrared receiver and transmitter for remote control capabilities.
  • Expansion Support: The STM32439I-EVAL2 supports Arduino Uno V3 and STMod+ connectivity, allowing for easy expansion with a wide range of specialized add-on boards.

Development Support

The evaluation board is supported by a range of software development tools including the STM32CubeF4 MCU Package, which provides comprehensive software HAL library, as well as various software examples. Additionally, the board is compatible with IAR, Keil, and GCC-based IDEs, making it accessible for a wide array of development preferences.

Applications

The STM32439I-EVAL2 is ideal for a variety of applications, such as industrial control, medical equipment, home automation, and complex IoT devices, where advanced computational power, graphical displays, and high-speed connectivity are required.

You May Also Be Interested in

Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess