EN
  • EN
  • DE

NUCLEO-F411RE

Part No NUCLEO-F411RE
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description NUCLEO-64 STM32F411RE EVAL BRD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197388-NUCLEO-F411RE
Manufacturer STMicroelectronics
Category Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP
Series STM32F4
Package Box
Product Status Active
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Utilized IC / Part STM32F411
Board Type Evaluation Platform
Ultra Librarian 3D Model Ultra Librarian NUCLEO-F411RE CAD Model

Description

STMicroelectronics NUCLEO-F411RE Overview

The NUCLEO-F411RE is a highly affordable and flexible development board from STMicroelectronics that targets users looking to explore the capabilities of the STM32 F4 series microcontrollers. This particular board is built around the STM32F411RET6 MCU, which belongs to the high-performance STM32F4 family with ARM Cortex-M4 32-bit core. With its rich set of peripherals, the NUCLEO-F411RE is designed for rapid prototyping and is ideal for a wide range of applications.

At the heart of the NUCLEO-F411RE is the STM32F411RET6 microcontroller, which operates at a frequency of up to 100 MHz. It features 512 KB of Flash memory and 128 KB of SRAM, providing ample space for complex applications. The MCU's integrated features include a range of timers, I/O ports, and communication interfaces such as SPI, I2C, UART, and CAN, making it suitable for interfacing with various external modules and sensors.

The board supports ST's Morpho connector, which allows it to be easily expanded with a wide range of specialized shields. Additionally, it includes an Arduino Uno V3 connectivity support, which further extends its compatibility with numerous Arduino Uno shields for added functionality. For debugging and programming purposes, the NUCLEO-F411RE comes with an integrated ST-LINK/V2-1 debugger/programmer, eliminating the need for separate probe hardware.

The NUCLEO-F411RE is supported by a range of development environments including IAR, Keil, and GCC-based IDEs. STMicroelectronics also provides comprehensive software HAL library as well as a set of software examples, which are readily available in the STM32Cube package. This ensures a smooth development process, from initial setup to advanced system implementation.

Overall, the NUCLEO-F411RE development board is a cost-effective and flexible solution for developers and hobbyists alike. Its robust design, coupled with powerful performance and extensive community support, makes it an excellent choice for projects that require high-speed processing and multi-peripheral integration.

You May Also Be Interested in

Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess