EN
  • EN
  • DE

STM32G081B-EVAL

Part No STM32G081B-EVAL
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32G0
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M0+
Utilized IC / Part STM32G081
Mounting Type Fixed
Contents Board(s)
Base Product Number STM32
Other Names 497-18396
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A4 STM
HTSUS 8471.50.0150
Win Source Part Number 1283969-STM32G081B-EVAL
Ultra Librarian 3D Model Ultra Librarian STM32G081B-EVAL CAD Model

Description

STM32G081B-EVAL Evaluation Board

The STM32G081B-EVAL evaluation board from STMicroelectronics is designed to provide engineers with a versatile development platform for the STM32G0 series microcontrollers. This comprehensive evaluation board is built around the STM32G081RB MCU, which is part of the STM32G0 series known for its energy efficiency, performance, and cost-effectiveness. The board is an excellent tool for developers looking to explore the features of the STM32G0 line and develop applications ranging from simple embedded functions to more complex system designs.

The STM32G081B-EVAL board comes packed with a range of features that facilitate a wide spectrum of use-cases. It includes a 2.8-inch QVGA TFT LCD display, which allows for the development of user interfaces and display applications. For connectivity, the board is equipped with a comprehensive set of communication interfaces, including USB Type-C, CAN, and RS-232. This ensures that the board can be used for applications requiring serial communication or industrial networking.

Additionally, the evaluation board provides an Ethernet port for networked applications and a MicroSD card slot for data storage solutions. For audio applications, it includes an audio codec, an audio jack, and a digital microphone. The board also features a touch-sensing button, LEDs, and a joystick, which can be used for input and interaction in embedded systems.

Developers can take advantage of the ST-LINK/V2-1 debugger/programmer integrated on the board, which simplifies the programming and debugging process. The board supports both direct download and debug of the user's firmware, making it easy to iterate and test designs. The evaluation board is also equipped with an extension header that provides access to the full range of MCU I/Os for easy connection to additional modules or custom daughterboards.

The STM32G081B-EVAL board is supported by a range of software tools including the STM32CubeG0 MCU Package, which contains HAL, low-layer APIs, and middleware components. Comprehensive documentation and example projects are available, which help to accelerate development and reduce time-to-market for products based on the STM32G0 series.

With its rich set of features and extensive support ecosystem, the STM32G081B-EVAL evaluation board is an ideal choice for developers looking to push the boundaries of what's possible with the STM32G0 series MCUs.

You May Also Be Interested in

Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess