EN
  • EN
  • DE

FRDM-KL43Z

Part No FRDM-KL43Z
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description FREEDOM KL17/KL27/KL33/KL43 / KL17, KL27, KL33, KL43 Freedom Kinetis ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Manufacturer NXP USA Inc.
Packaging Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M0+
Platform Freedom
Utilized IC / Part KL17, KL27, KL33, KL43
Mounting Fixed
Contents Board(s), LCD
Interconnect System Arduino R3 Shield
Suggested Programming Environment Mbed-Enabled
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Other Part Number 935328993598
Standard Package 1
Win Source Part Number 1322068-FRDM-KL43Z
Ultra Librarian 3D Model Ultra Librarian FRDM-KL43Z CAD Model

Description

The FRDM-KL43Z is a versatile development platform from NXP, designed to showcase the capabilities of the energy-efficient Kinetis L series KL43Z MCUs. It is an excellent starting point for developers looking to explore the features of the ARM® Cortex®-M0+ based microcontrollers for applications requiring low power consumption and high performance.

Key Features

  • MCU Core: ARM® Cortex®-M0+ processor running at up to 48MHz, offering a balanced blend of control efficiency and power conservation.
  • Memory: Comes with 256KB flash memory, 32KB RAM, and 32KB of flexible memory, providing ample space for complex applications and data storage.
  • Capacitive Touch Sensing: Integrated capacitive touch slider, providing a ready-to-use interface for user input without the need for additional components.
  • Connectivity: Features a full-speed USB 2.0 On-The-Go (OTG) controller for versatile connections and the ability to act as either a device or a host for greater flexibility in USB applications.
  • Onboard Accelerometer and Magnetometer: Built-in sensors for motion tracking and detection, enabling the development of interactive and intelligent applications.
  • Arduino R3 Compatible: The development platform is designed to be compatible with Arduino R3 shields, providing access to a wide range of expansion boards for additional functionality.
  • Flexible Power Options: The FRDM-KL43Z can be powered via USB or an external source, making it adaptable for various testing and development environments.

Development Support

NXP provides comprehensive development support for the FRDM-KL43Z platform with a range of software tools, including the MCUXpresso IDE and SDK, IAR, and Keil development environments. The platform is also supported by the mbed™ online development platform for rapid prototyping and development. With its integrated OpenSDA debug interface, developers can easily program and debug their applications without the need for additional hardware.

Applications

The FRDM-KL43Z is ideal for a wide range of applications, including but not limited to IoT devices, wearables, energy management systems, and portable medical devices. Its low power consumption and rich set of features make it particularly well-suited for battery-powered and power-sensitive applications.

You May Also Be Interested in

Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess