Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer STMicroelectronics
Win Source Part Number 090866-STP12NM50FDFP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP12NM50FDFP CAD Model

Description

The STP12NM50FDFP is a cutting-edge power MOSFET brought to you by STMicroelectronics, a global semiconductor leader. This device is designed to meet a wide range of power applications, offering a perfect combination of low on-resistance, high blocking voltage, and advanced switching characteristics. It is an ideal choice for high-efficiency power supplies, motor control, and a variety of other high-performance applications.

Key Features

  • Voltage Rating: The STP12NM50FDFP boasts a high drain-source voltage (V<sub>DS) of 500V, making it suitable for applications that require high voltage handling capabilities.
  • Current Capacity: With a continuous drain current (I<sub>D) of 12A, this MOSFET can handle significant power, enabling it to drive larger loads efficiently.
  • Low R<sub>DS(on): The device features a low on-state resistance, typically around 0.35Ω, which translates to reduced conduction losses and improved overall efficiency.
  • Fast Switching Speed: The fast intrinsic diode and optimized capacitances ensure rapid switching, making the STP12NM50FDFP an excellent choice for applications requiring quick response times.
  • TO-220FP Package: Encased in a fully molded TO-220FP package, the device offers a robust and reliable solution with good thermal performance and ease of mounting on printed circuit boards.

Applications

The versatility of the STP12NM50FDFP allows it to be used in a variety of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Systems
  • High-Efficiency DC-DC Converters
  • Motor Drives and Inverters
  • Power Management Solutions

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STP12NM50FDFP is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance in even the most demanding environments.

You May Also Be Interested in

Torex Semiconductor Ltd
POWER MOSFET
Need more? Email Us
ECAD model for XP135A1145SR
Torex Semiconductor Ltd
Power MOS FET
Need more? Email Us
ECAD model for XP161A0390PR
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP132A11A1SRN
IXYS
HiPerFET Power MOSFETs | MOSFET N-CH 70V 200A SOT-227B
Need more? Email Us
ECAD model for IXFN200N07
IXYS
PolarHT HiPerFET Power MOSFET | MOSFET N-CH 200V 140A TO-264
Lowest to $19.1996
ECAD model for IXFK140N20P
STMicroelectronics
Switching applications | MOSFET N-CH 950V 8A TO-247
Lowest to $4.0528
ECAD model for STW10N95K5
Diodes Incorporated
Need more? Email Us
ECAD model for ZVN3310ASTZ-TAPE
Diodes Incorporated
Need more? Email Us
ECAD model for ZVN0120ASTOA
ON Semiconductor
600V N-Channel MOSFET | MOSFET N-CH 600V 3.6A TO-220F
Lowest to $0.7529
ECAD model for FQPF6N60

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention