Products specifications Report Issue?

Category Sensors, Transducers - IrDA Transceiver Modules
Mfr Panasonic
Package Tape & Reel
Product Status Obsolete
Data Rate 115.2kbs (SIR)
Voltage - Supply 2.4 V ~ 3.6 V
Idle Current, Typ @ 25°C 200 nA
Link Range, Low Power 50cm
Orientation Top View
Temperature Range - Operating -30°C ~ 85°C
Size 8.2mm x 1.6mm x 2.0mm
Shutdown Yes
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 867028-CND0208A
Ultra Librarian 3D Model Ultra Librarian CND0208A CAD Model

Description

The 867028-CND0208A is an IrDA Transceiver Module in the Sensors, Transducers category.

  • Data Rate: 115.2kbs (SIR)
  • Link Range: 50cm in low power mode
  • Shutdown Option: For power-saving purposes
  • Voltage Supply: 2.4V to 3.6V
  • Idle Current: 200nA @ 25°C
  • Size: 8.2mm x 1.6mm x 2.0mm
  • Manufacturer: Panasonic
  • Standard Package: 2,000 pcs
  • Product Status: Obsolete
  • Moisture Sensitivity Level: 3 (168 Hours)
  • ECCN: EAR99

You May Also Be Interested in

Lite-On Inc.
TRANSCEIVER IRDA 4.0MBIT 8-SMD
Lowest to $2.5600
ECAD model for HSDL-3220-021
Broadcom Limited
Lowest to $1.4022
ECAD model for HSDL-3600#007
Broadcom Limited
Need more? Email Us
ECAD model for HSDL-3200-002
Lite-On Inc.
Lowest to $12.1249
ECAD model for HSDL-3005-021
Lite-On Inc.
IRDA TX/RX 0.1152Mbps 3.3V 10-Pin(8+2Tab) SMD T/R / TXRX IR 115.2KB/S 3V LOW PWR SMD
Need more? Email Us
ECAD model for HSDL-3201#008
Broadcom Limited
Need more? Email Us
ECAD model for HSDL-1100#
Lite-On Inc.
TRANSCEIVER IRDA 115.2KBIT 7-SMD
Lowest to $1.0840
ECAD model for HSDL-3209-021
Others
Lowest to $3.2741
ECAD model for HSDL-1000#005
Others
Lowest to $3.5510
ECAD model for HSDL-1000#001

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention