EN
  • EN
  • DE

ADZS-CM408F-EZLITE

Part No ADZS-CM408F-EZLITE
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EZ-KIT LITE ADSP-CM407F/CM408F / ADSP-CM407F, ADSP-CM408F EZ-KIT Lite® - ARM® Cortex®-M4 DSP Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Analog Devices Inc.
Package Box
Board Type Evaluation Platform
Type DSP
Core Processor ARM® Cortex®-M4
Platform EZ-KIT Lite®
Utilized IC / Part ADSP-CM407F, ADSP-CM408F
Mounting Type Fixed
Contents Board(s) , J-Link Lite Programmer
Base Product Number ADZS-CM408
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1351279-ADZS-CM408F-EZLITE
Ultra Librarian 3D Model Ultra Librarian ADZS-CM408F-EZLITE CAD Model

Description

Analog Devices Inc. ADZS-CM408F-EZLITE Evaluation Board

The ADZS-CM408F-EZLITE from Analog Devices Inc. is a robust evaluation board designed to provide engineers and developers with a comprehensive platform for exploring the capabilities and features of the ADSP-CM408F mixed-signal control processor. This processor is part of the ADSP-CM40x series, which is known for its exceptional precision in control applications, making it an ideal choice for a wide range of industrial, automotive, and consumer products that require efficient signal processing capabilities.

The evaluation board is packed with features to facilitate a quick and in-depth assessment of the processor's performance. It comes equipped with a variety of peripherals and interfaces to demonstrate the processor's integration and versatility. The ADSP-CM408F at the heart of the board is an ARM Cortex-M4 processor core with a floating-point unit, providing a powerful combination of processing capabilities and energy efficiency.

One of the key advantages of the ADZS-CM408F-EZLITE is its ease of use. It is designed to be user-friendly, allowing for seamless integration into existing development environments. The board supports various communication protocols including CAN, UART, SPI, and I2C, which are essential for real-world interfacing and connectivity.

Developers can take advantage of the onboard JTAG/SWD interface for debugging and programming, ensuring a smooth development process. The evaluation board also includes an array of LEDs, push buttons, and expansion connectors, which provide an interactive and flexible development experience. These features enable developers to quickly prototype and test their applications, reducing time to market.

The ADZS-CM408F-EZLITE is supported by CrossCore Embedded Studio (CCES), an integrated development environment (IDE) from Analog Devices, which offers state-of-the-art debugging and profiling tools. This IDE further simplifies the development process by providing comprehensive support for the ADSP-CM408F processor, including optimized libraries and real-time operating system (RTOS) support.

In summary, the ADZS-CM408F-EZLITE evaluation board is a powerful tool for anyone looking to harness the performance of the ADSP-CM408F processor. With its rich set of features and support for advanced development tools, this board is an excellent starting point for building sophisticated control applications that require high-performance signal processing.

You May Also Be Interested in

Silicon Labs
KIT DEV FOR C8051T61X MCU'S / C8051T610/C8051T611/C8051T612/C8051T613/C8051T614/C8051T615/C8051T616 /C8051T617 Microcontroller Development Kit 24.5MHz CPU Win 2000
Lowest to $259.8171
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us
Silicon Labs
KIT DEV C8051F920,F921,F930,F931 / C8051F930/C8051F931/C8051F920/C8051F921 Microcontroller Development Kit 0.032768MHz/20MHz/24.5MHz CPU Win 2000
Need more? Email Us
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Lowest to $89.6358
Analog Devices Inc.
KIT EZLITE ADZS-BF549
Need more? Email Us
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess